EN
  • EN
  • DE

AC162046

Part No AC162046
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description Demo/Evaluation Boards and Development Kits For PIC16C64/65
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Core Architecture PIC
Data Bus Width 8 b
RoHS Compliant
Win Source Part Number 1211135-AC162046
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AC162046 CAD Model

Description

Microchip Technology's AC162046 - Debug Express

The AC162046 from Microchip Technology is a formidable tool that serves as an essential asset for developers working with Microchip's 8-bit PIC microcontrollers. This Debug Express kit is designed to facilitate the debugging and programming processes, making it easier for engineers to streamline their development workflow.

At the heart of the AC162046 is the MPLAB ICD 2, an in-circuit debugger and programmer that is seamlessly integrated with Microchip's MPLAB IDE. This integration provides a smooth and efficient path for developers to write, debug, and deploy their code on the actual hardware. The MPLAB ICD 2 is known for its reliability and speed, offering real-time debugging capabilities with breakpoints, watch variables, and step-by-step code execution to ensure developers can thoroughly inspect their programs.

The AC162046 Debug Express kit includes everything needed to get started with debugging right out of the box. It comes with a demonstration board populated with a PIC microcontroller, which serves as an example target for initial debugging and programming experiments. The board includes various peripherals and interfaces that allow developers to explore the features of the PIC microcontroller and test their own code in a real-world scenario.

Connectivity is streamlined with the inclusion of a USB interface, which provides a convenient connection to a PC for programming and debugging purposes. The USB interface ensures fast data transfer rates and simplifies the setup process, eliminating the need for external power supplies or complex wiring.

The AC162046 kit is also known for its flexibility. It supports a wide range of PIC microcontroller devices, making it a versatile choice for projects of various scopes and complexities. Whether you are a hobbyist, student, or professional engineer, the AC162046 Debug Express kit is an invaluable tool for developing and fine-tuning applications based on Microchip's 8-bit PIC microcontrollers.

Overall, the AC162046 from Microchip Technology is a comprehensive solution designed to enhance productivity and accuracy in embedded system development, making it an excellent choice for anyone looking to streamline their design process with a reliable debugging and programming toolset.

You May Also Be Interested in

Microchip Technology
Touch and Gesture, 1.8V to 3.6V, UDFN-8, RoHS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Microchip Technology
Embedded and Keyboard Controller, 128KB, 48 MHz, 0 to 70° C, WFBGA-144, RoHS
Lowest to $6.3645
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
Texas Instruments
IC PLD 25NS 28PLCC / series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, QFN-16, RoHS
Lowest to $58.7549
Lattice Semiconductor Corporation
Complex Programmable Logic Devices - CPLDs Use ispMACH 4000V or M4A5
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, SOIC-8, RoHS
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, MSOP-8, RoHS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess