EN
  • EN
  • DE

PIC12F508T-I/SN

Part No PIC12F508T-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B FLASH 8SOIC / MCU 8-bit PIC RISC 768B Flash 2.5V/3.3V/5V Automotive 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 768B (512 x 12)
Program Memory Type FLASH
Data RAM Size 25 x 8
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 038553-PIC12F508T-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PIC12F508
Introduction Date June 08, 2004
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC12F508T-I/SN CAD Model

Description

Microchip Technology PIC12F508T-I/SN Microcontroller

The PIC12F508T-I/SN is a high-performance, 8-bit microcontroller designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This compact and versatile microcontroller is ideal for a wide range of applications, from consumer electronics to industrial automation systems.

At the heart of the PIC12F508T-I/SN lies a powerful RISC architecture that allows it to execute most instructions in a single cycle, resulting in high-throughput and efficient operation. It operates at a frequency of up to 4 MHz and includes 768 bytes of flash program memory, providing ample space for application code. Additionally, it offers 25 bytes of data SRAM and 12 bytes of data EEPROM, which can be used for data storage and retention across power cycles.

The device is equipped with 6 I/O pins that can be configured for various interfacing needs, allowing it to control and communicate with other devices in a system. It also features an 8-bit timer and a Watchdog Timer, which help in managing time-critical tasks and ensuring system reliability.

For analog interfacing, the PIC12F508T-I/SN includes a 4-channel 10-bit Analog-to-Digital Converter (ADC), which enables it to process analog signals from sensors and other input devices. This makes it particularly useful in applications that require monitoring and control based on analog inputs.

The microcontroller is designed with power efficiency in mind, supporting a wide operating voltage range from 2.0V to 5.5V. This allows for flexibility in power supply design and ensures compatibility with both battery-powered and line-powered applications. Its low power consumption modes, such as sleep mode, further enhance its suitability for portable and power-sensitive devices.

Housed in an 8-pin SOIC package, the PIC12F508T-I/SN is not only robust but also space-efficient, making it an excellent choice for designs where board space is at a premium. With its industrial temperature range from -40°C to +85°C, it is capable of operating reliably in harsh environments.

Overall, the Microchip PIC12F508T-I/SN microcontroller is a versatile and reliable solution for designers looking to add intelligence and connectivity to their embedded systems, with the quality and support expected from Microchip Technology.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9197 $50.5835
135+ $0.7546 $101.8710
210+ $0.7310 $153.5100
285+ $0.7074 $201.6090
370+ $0.6839 $253.0430
490+ $0.6131 $300.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess