EN
  • EN
  • DE

PIC12C508-04I/P

Part No PIC12C508-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-PDIP
Manufacturer Microchip Technology
Series PIC® 12C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
Supply Voltage 2.5V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name PIC12C508
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC12C508-04I/P-NDR, PIC12C50804IP
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889315-PIC12C508-04I/P
Ultra Librarian 3D Model Ultra Librarian PIC12C508-04I/P CAD Model

Description

Microchip Technology's PIC12C508-04I/P Microcontroller

The PIC12C508-04I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to deliver exceptional power and flexibility for a wide range of embedded applications. This 8-bit MCU is part of the PIC12 family and comes in a PDIP-8 package, making it suitable for through-hole mounting on printed circuit boards (PCBs).

With its 4 MHz internal oscillator, the PIC12C508-04I/P ensures efficient operation and is capable of executing most instructions in just 1 microsecond. It features a compact 768 bytes of program memory, which, while modest, is sufficient for simple control tasks and small-scale applications. The device also includes 25 bytes of data RAM, which is used for temporary data storage during operation.

One of the key advantages of the PIC12C508-04I/P is its low power consumption, making it an ideal choice for battery-powered and portable devices. It supports a wide operating voltage range of 2.5V to 5.5V, providing design flexibility and the ability to work in various power environments.

The MCU is equipped with 5 I/O pins, which can be configured for input or output, allowing it to interface with sensors, actuators, and other peripherals. Additionally, it has a built-in watchdog timer, which helps to ensure reliable operation by resetting the device in case of software anomalies or malfunctions.

Microchip's PIC12C508-04I/P also features Power-on Reset (POR) and Device Reset Timer (DRT) functionalities, further enhancing its robustness and reliability in demanding applications. The MCU's programmability is facilitated through a simple yet powerful instruction set, which enables developers to create efficient and compact code.

Overall, the PIC12C508-04I/P is a versatile and cost-effective solution for designers looking to implement basic control systems or add intelligence to their products without incurring significant power or space penalties. Its combination of performance, low power, and ease of use make it a popular choice among hobbyists, educators, and professional engineers alike.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3938 $50.2698
51+ $1.9642 $100.1742
79+ $1.9028 $150.3212
109+ $1.8414 $200.7126
141+ $1.7800 $250.9800
188+ $1.5959 $300.0292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess