EN
  • EN
  • DE

PIC12F1612-I/MF

Part No PIC12F1612-I/MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8DFN / PIC PIC® 12F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 12F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity -
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size -
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number PIC12F1612
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356440-PIC12F1612-I/MF
Ultra Librarian 3D Model Ultra Librarian PIC12F1612-I/MF CAD Model

Description

Microchip Technology PIC12F1612-I/MF Microcontroller

The PIC12F1612-I/MF is a high-performance, 8-bit microcontroller crafted by Microchip Technology, designed to cater to a wide array of applications, ranging from simple to complex tasks. This versatile microcontroller is a member of Microchip's renowned PIC12F family, known for its compact size, power efficiency, and reliability.

With its 14-pin package, the PIC12F1612-I/MF is an ideal choice for space-constrained applications. The 'I/MF' suffix indicates that this microcontroller is offered in a 4x4 mm UDFN package and is rated for industrial temperature ranges (-40°C to +85°C), ensuring robust performance in harsh environments.

Key Features:

  • Core: The device is built around a PIC architecture with a CPU speed of up to 32 MHz, providing a solid balance between processing power and power consumption.
  • Memory: It includes 3.5 KB of flash memory for program storage and 256 bytes of RAM for data, which is ample for various embedded applications.
  • I/O and Peripherals: The PIC12F1612-I/MF comes with 6 I/O pins, including an integrated 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2), two PWM modules, comparators, and a numerically controlled oscillator (NCO) for accurate frequency generation.
  • Communication: For communication purposes, it supports I2C, SPI, and UART protocols, allowing for easy integration with sensors, actuators, and other microcontrollers or processors.
  • Power Management: The microcontroller also features a range of power-saving modes, which are crucial for battery-operated or energy-sensitive applications.

Microchip's PIC12F1612-I/MF is equipped with various development and debugging tools, including an integrated debug module with breakpoints, a variable watch, and the MPLAB X Integrated Development Environment (IDE) support. This ensures a streamlined development process, from prototype to production.

Whether you're developing consumer electronics, automotive systems, industrial controls, or Internet of Things (IoT) devices, the PIC12F1612-I/MF provides the flexibility, efficiency, and power you need to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0052 $60.1040
47+ $2.4658 $115.8926
73+ $2.3887 $174.3751
100+ $2.3116 $231.1600
130+ $2.2346 $290.4980
173+ $2.0035 $346.6055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 179 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess