Microchip Technology PIC12CE673-04I/P Microcontroller
The PIC12CE673-04I/P is a powerful 8-bit microcontroller from Microchip Technology, designed to offer a versatile and cost-effective solution for a wide range of embedded applications. This compact, yet feature-rich device is part of Microchip's renowned PIC® microcontroller family, known for their ease of use and robust performance.
Key Features:
- CPU: The PIC12CE673-04I/P is built around a high-performance RISC CPU, ensuring fast processing and efficient operation.
- Memory: It comes equipped with 1KB of program memory and 64 bytes of data RAM, providing sufficient space for small to medium complexity applications.
- I/O Pins: The device includes 6 I/O pins, which can be configured for various input and output functions, making it highly adaptable to different tasks.
- Analog Features: With an integrated 4-channel, 8-bit Analog-to-Digital Converter (ADC), the microcontroller is capable of interfacing with analog sensors and converting their signals for digital processing.
- Timers: It features an 8-bit timer and a watchdog timer, which help in managing time-critical operations and system integrity.
- Oscillator: The PIC12CE673-04I/P supports a precision internal oscillator with a frequency of 4MHz, providing a reliable clock source for timing-sensitive applications.
- EEPROM: A notable feature is the inclusion of 128 bytes of EEPROM, which allows for non-volatile storage of data, such as configuration parameters or user settings.
- Voltage Range: The operating voltage range of 2.5V to 5.5V makes it suitable for battery-operated and portable devices.
- Temperature Range: With an industrial temperature range, this microcontroller is designed to operate reliably in harsh environments.
- Packaging: The device comes in a DIP (Dual In-line Package), making it easy to handle for prototyping or small production runs.
Applications:
The versatility of the PIC12CE673-04I/P makes it ideal for applications such as:
- Home automation systems
- Small-scale robotics
- Personal healthcare devices
- Automotive accessories
- Security systems
- Custom embedded controllers
With its robust set of features and Microchip's commitment to quality, the PIC12CE673-04I/P microcontroller is a smart choice for developers looking to create efficient and reliable embedded systems.