EN
  • EN
  • DE

PIC12CE518-04I/SN

Part No PIC12CE518-04I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIC
Manufacturer Microchip Technology
Series PIC® 12C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
EEPROM Size 16 x 8
Supply Voltage 3V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name PIC12CE518
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889320-PIC12CE518-04I/SN
Ultra Librarian 3D Model Ultra Librarian PIC12CE518-04I/SN CAD Model

Description

Microchip Technology's PIC12CE518-04I/SN Microcontroller

The PIC12CE518-04I/SN is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its compact size, power efficiency, and versatility. This 8-bit MCU is part of Microchip's extensive PIC series, designed to cater to a wide range of applications, from simple to complex embedded systems.

This particular model features a 12-pin Small Outline (SOIC) package, which is ideal for space-constrained applications. With an operating voltage range of 2.0V to 5.5V, it provides designers the flexibility to use it in various power environments, making it suitable for battery-operated and low-power devices.

The PIC12CE518-04I/SN MCU offers a clock speed of 4 MHz, which strikes a balance between processing power and energy consumption. This speed is sufficient for tasks like sensor interfacing, LED control, and basic motor control, among others. Additionally, its internal oscillator means that external clock components are not necessary, further simplifying design and reducing the overall bill of materials.

One of the standout features of this MCU is its integrated EEPROM memory. With 128 bytes of EEPROM, developers can store data that must be preserved during power cycles, such as configuration settings or calibration data. This is particularly useful for applications that require frequent updates to stored parameters or need to maintain state between resets.

The device is also equipped with 25 bytes of RAM and 512 words of program memory, which is ample for many simple applications. Its I/O capabilities include 6 GPIO pins, providing enough versatility for various peripheral connections and control interfaces. Furthermore, the MCU's instruction set is optimized for efficient operation, with most instructions being executed in a single cycle.

For robust operation, the PIC12CE518-04I/SN includes power-on reset, device reset timer, and watchdog timer features, ensuring reliable performance even in unpredictable environments. It also supports serial programming, which allows for easy firmware updates and debugging.

In summary, the PIC12CE518-04I/SN microcontroller from Microchip Technology is a compact, power-efficient, and feature-rich solution suitable for a broad range of applications. Its integrated EEPROM, versatile power supply options, and comprehensive feature set make it a smart choice for designers looking for a reliable and cost-effective MCU.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2007 $50.4084
30+ $3.4467 $103.4010
45+ $3.3390 $150.2550
62+ $3.2313 $200.3406
81+ $3.1236 $253.0116
108+ $2.8005 $302.4540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess