Products specifications Report Issue?

Category Isolators>Optoisolators - Logic Output
Mfr onsemi
Package Tube
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 20kV/µs
Input Type Logic
Output Type Push-Pull, Totem Pole
Current - Output / Channel 10 mA
Data Rate 15Mbps
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Rise / Fall Time (Typ) 6.5ns, 6.5ns
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 110°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number FOD8012
Other Names FOD8012ADKRINACTIVE,FOD8012ATR,FOD8012ADKR,FOD8012ATRINACTIVE,FOD8012ATR,FOD8012ACT,FOD8012ACT,FOD8012ADKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 1243472-FOD8012A
Ultra Librarian 3D Model Ultra Librarian FOD8012A CAD Model

Description

The FOD8012A, from ON Semiconductor, is a robust high-performance optocoupler that serves as a critical component for various applications requiring electrical isolation. This device is designed to ensure signal integrity while providing isolation in electrical circuits, making it an ideal choice for industrial, automotive, and communication systems.

Key Features

  • High Isolation Voltage: With a 5000 Vrms for 1 minute rating, the FOD8012A provides excellent protection against high voltage transients and electrical noise.
  • High-Speed Performance: It features a fast propagation delay, typically 3ns with a 3ns maximum pulse width distortion, which is crucial for high-speed signal transmission.
  • Logic Gate Function: The optocoupler integrates a logic gate output, offering a direct interface to microcontrollers and digital circuits without the need for additional components.
  • Wide Operating Temperature Range: The device operates efficiently over a broad temperature range from -40°C to +100°C, accommodating extreme environmental conditions.
  • Lead-Free and RoHS Compliant: The FOD8012A is environmentally friendly, adhering to the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment.

Applications

The versatility of the FOD8012A allows it to be used in a wide range of applications. It is particularly useful in:

  • Isolated I/O interfaces for microprocessors and digital logic
  • Industrial controls and factory automation systems
  • Isolated switching power supplies
  • Motor control circuits
  • Automotive systems that require stringent isolation specifications

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FOD8012A is no exception. The device undergoes rigorous testing and quality control measures to ensure it meets the high standards expected of industrial-grade components. With its combination of performance, reliability, and safety, the FOD8012A stands out as a superior choice for designers seeking an optocoupler that can handle demanding applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV OPN COLLECTOR 6DIP
Need more? Email Us
ECAD model for 74OL6011300W
Everlight Electronics Co Ltd
OPTOISO 5KV 1CH OPEN COLL 8SMD
Lowest to $0.2005
ECAD model for 6N137S(TA)
Toshiba Semiconductor and Storage
OPTOISO 3.75KV PSH PULL 6MFSOP-5
Need more? Email Us
ECAD model for TLP2098(F)
Broadcom Limited
Low Input Current Logic Gate Optocouplers | OPTOISO 3.75KV 2CH PSH PULL 8DIP
Need more? Email Us
ECAD model for HCPL-2231
Broadcom Limited
OPTOISO 3.75KV 2CH OPEN COLL 8SO
Need more? Email Us
ECAD model for HCPL-0738-500
Vishay
OPTOISO 5.3KV OPN COLLECTOR 8SMD / Logic Output Optoisolator 10MBd Open Collector 5300Vrms 1 Channel 25kV/µs CMTI 8-SMD
Lowest to $3.1312
ECAD model for VOW2611-X017T
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SO / Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 2 Channel 25kV/µs CMTI 8-SO Stretched
Lowest to $12.7963
ECAD model for ACPL-K75T-560E
Broadcom Limited
Small Outline, 5 Lead, High CMR, High Speed, Logic Gate Optocouplers | OPTOISO 3.75KV OPN COLLECTOR 5SO
Lowest to $8.7579
ECAD model for HCPL-M611
Broadcom Limited
Optocoupler Logic-Out Push-Pull DC-IN 2-CH 8-Pin SO T/R / Low Power, 5 MBd Digital CMOS Optocoupler | OPTOISO 3.75KV 2CH PUSH PULL 8SO
Lowest to $1.3190
ECAD model for ACPL-024L-500E

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9890 $55.9120
18+ $5.7346 $103.2228
28+ $5.5554 $155.5512
38+ $5.3762 $204.2956
49+ $5.1970 $254.6530
65+ $4.6594 $302.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention