EN
  • EN
  • DE

MXL1344ACA

Part No MXL1344ACA
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832290-MXL1344ACA
Ultra Librarian 3D Model Ultra Librarian MXL1344ACA CAD Model

Description

The MXL1344ACA from Maxim Integrated is a versatile and high-performance interface IC designed to address the demanding requirements of communication and industrial applications. This advanced chip comes packed with features that make it ideal for a wide range of uses, including data transmission, protocol conversion, and signal conditioning.

Key Features

  • High-Speed Operation: The MXL1344ACA is capable of handling high data rates, making it suitable for fast communication protocols and high-speed data transfer applications.
  • Multiple Interface Options: This IC supports various interface standards, providing flexibility in connecting with different types of hardware and systems.
  • Robust ESD Protection: With built-in electrostatic discharge (ESD) protection, the MXL1344ACA ensures reliability and longevity even in environments prone to electrical disturbances.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes energy usage, which is crucial for battery-powered and energy-sensitive devices.

Applications

The MXL1344ACA's robust feature set makes it an excellent choice for a variety of applications, including:

  • Telecommunications equipment
  • Data acquisition systems
  • Industrial control and automation
  • Networking devices
  • Protocol bridging devices

Technical Specifications

Maxim Integrated has engineered the MXL1344ACA with the following technical specifications to meet the needs of high-demand systems:

  • Supply Voltage Range: Specified for operation from a particular voltage range to accommodate different system power supplies.
  • Operating Temperature Range: Guaranteed performance across a specified temperature range to ensure reliability in various environments.
  • Package Type: Available in a specific package type that allows for efficient integration into system designs.

The MXL1344ACA is a testament to Maxim Integrated's commitment to providing cutting-edge solutions that enhance system performance and reliability. For designers and engineers looking for a high-quality interface IC, the MXL1344ACA is a top-tier choice that delivers exceptional functionality and value.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess