EN
  • EN
  • DE

PIC12C509A-04E/SM

Part No PIC12C509A-04E/SM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 8SOIJ / MCU 8-bit PIC RISC 1.5KB EPROM 3.3V/5V 8-Pin SOIJ Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 12C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type One Time Programmable(OTP)
RAM Size 41 x 8
Supply Voltage 3 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 8-SOIC (0.209", 5.30mm Width)
Manufacturer Package 8-SOIJ
Win Source Part Number 791869-PIC12C509A-04E/SM
Popularity Medium
Supply and Demand Status Limited
Family Name PIC12C509
Introduction Date March 04, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC12C509A-04E/SM CAD Model

Description

Microchip Technology PIC12C509A-04E/SM Overview

The PIC12C509A-04E/SM from Microchip Technology is a member of the PIC microcontrollers family, renowned for their compact design, power efficiency, and versatility. This particular model is a small-footprint, 8-bit microcontroller that provides a cost-effective solution for a wide range of embedded applications.

Key Features

  • Processor: The device is built around a high-performance RISC CPU, which ensures that the execution of instructions is both swift and efficient, with a typical instruction execution time of 200 ns at 20 MHz (4 MHz internal oscillator).
  • Memory: It includes 1.5 KB of program memory and 41 bytes of data RAM, which is sufficient for simple control tasks and basic applications.
  • I/O and Peripherals: The PIC12C509A-04E/SM offers 6 general-purpose I/O pins and an integrated watchdog timer, which helps in maintaining the system's reliability by resetting it in case of software malfunctions.
  • Power Efficiency: This microcontroller is designed for low-power consumption, making it ideal for battery-operated and power-sensitive applications. It features a wide operating voltage range from 2.0V to 5.5V.
  • Package: The device comes in an 8-pin small-outline (SM) package, which is suitable for space-constrained applications.

Applications

The PIC12C509A-04E/SM is incredibly versatile and can be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive systems
  • Industrial control systems
  • Home automation
  • Personal health devices

Programming and Development

Programming the PIC12C509A-04E/SM is straightforward, with support from Microchip's MPLAB integrated development environment (IDE). The microcontroller can be programmed using a range of Microchip programmers and debuggers, ensuring a smooth development process from prototyping to production.

In summary, the PIC12C509A-04E/SM is a robust and reliable microcontroller that offers the perfect blend of performance, power efficiency, and compactness, making it an ideal choice for designers looking for an economic yet powerful microcontroller solution.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2676 $52.2816
38+ $2.6811 $101.8818
58+ $2.5973 $150.6434
80+ $2.5135 $201.0800
103+ $2.4297 $250.2591
138+ $2.1784 $300.6192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess