EN
  • EN
  • DE

PIC10F202-I/OT

Part No PIC10F202-I/OT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348475-PIC10F202-I/OT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Computers & Computer Peripherals, Automotive
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC10F202-I/OT CAD Model

Description

Microchip Technology's PIC10F202-I/OT

The PIC10F202-I/OT from Microchip Technology is a highly compact, feature-rich 8-bit microcontroller (MCU) that is part of the PIC10F family, designed to deliver a perfect blend of power efficiency and performance for a wide range of low-power applications. This MCU comes in a tiny SOT-23 package, making it an ideal choice for space-constrained applications.

The PIC10F202-I/OT operates at a voltage range of 2.0V to 5.5V, allowing for flexible power supply options and compatibility with both battery-powered and powered devices. With its operating temperature range of -40°C to +125°C, this microcontroller can reliably function in extreme environmental conditions, making it suitable for industrial, automotive, and consumer applications.

Featuring a baseline core with a 33 instruction, 2 stack levels, and 12-bit wide instructions, the PIC10F202-I/OT provides a simplified architecture that is easy to learn and use. Its 512 words of flash memory and 24 bytes of data RAM ensure ample space for simple control algorithms and data handling. The device also includes a 4 MHz internal oscillator, which reduces the need for external components, further simplifying design and reducing overall system costs.

For developers looking to implement timing functions, the MCU comes with an 8-bit timer and a watchdog timer, enhancing system reliability through software timeout mechanisms. The MCU also includes an on-chip analog comparator, which can be used for analog signal monitoring and threshold detection without the need for external components.

The PIC10F202-I/OT supports In-Circuit Serial Programming™ (ICSP™), allowing for programming after placement on the circuit board, which facilitates firmware updates and increases manufacturing flexibility. This MCU is an excellent choice for applications such as LED lighting control, battery management, small motor control, and other embedded systems that require a small footprint and low power consumption.

Microchip's commitment to quality and long-term availability makes the PIC10F202-I/OT a reliable and cost-effective choice for designers looking to add intelligence to their compact designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8537 $55.6110
70+ $1.5210 $106.4700
105+ $1.4735 $154.7175
145+ $1.4259 $206.7555
185+ $1.3784 $255.0040
245+ $1.2358 $302.7710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,485 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess