EN
  • EN
  • DE

MCZ34670EG

Part No MCZ34670EG
Manufacturer NXP / Nexperia
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tube
Part Status Last Time Buy
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 13W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage (V) 60V (Maximum)
Current - Supply 4.5mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Part Number Series MCZ34670
Manufacturer Pack Quantity 38
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808776-MCZ34670EG
Ultra Librarian 3D Model Ultra Librarian MCZ34670EG CAD Model

Description

The MCZ34670EG is a highly integrated IC developed by NXP Semiconductors, designed for efficient power management in a wide range of applications. This advanced piece of technology is engineered to cater to the demanding needs of modern electronic devices, providing a reliable and robust solution for power conversion and control.

Key Features

  • High Efficiency: The MCZ34670EG is built to maximize power efficiency, which is crucial for battery-operated devices. Its design helps in reducing power loss and improving overall system performance.
  • Versatile Voltage Ranges: This product supports a broad range of input and output voltages, making it adaptable to various power supply requirements and ensuring compatibility with different types of electronic equipment.
  • Integrated Protection Features: Safety is a priority with the MCZ34670EG, which includes overcurrent, overvoltage, and thermal protection. These features help to prevent damage to the device and the system it powers, enhancing reliability and longevity.
  • Compact Design: The IC is designed to occupy minimal space on a PCB, which is crucial for modern devices where space is at a premium. This allows for more efficient use of board space and easier integration into compact systems.
  • Low Standby Power: It is designed to consume very low power when in standby mode, contributing to the energy-saving features of the end product.

Applications

The MCZ34670EG is suitable for a wide array of applications, including but not limited to:

  • Portable electronic devices
  • Industrial control systems
  • Automotive electronics
  • Power supply modules
  • Energy management systems

Technical Specifications

For detailed technical specifications, designers and engineers should consult the datasheet and product manuals provided by NXP Semiconductors. These documents offer in-depth information on electrical characteristics, pin configurations, timing diagrams, and application notes for the MCZ34670EG.

Conclusion

With its combination of efficiency, integration, and protection features, the MCZ34670EG from NXP Semiconductors stands out as a top choice for designers looking to create reliable, high-performance power management systems. Whether for consumer electronics or industrial applications, the MCZ34670EG is poised to deliver the quality and performance expected from a leading semiconductor manufacturer.

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
STMicroelectronics
IC POE CNTRL 1 CHANNEL 8SO / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC
Need more? Email Us
Broadcom Limited
IC POE CNTRL 8 CHANNEL 56QFN
Lowest to $14.5523
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.1520
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.6115
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 28-QFN (4x5)
Lowest to $5.7718
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $15.6405

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8395 $58.0740
30+ $3.9709 $119.1270
46+ $3.8473 $176.9758
63+ $3.7226 $234.5238
81+ $3.5990 $291.5190
108+ $3.2259 $348.3972
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess