EN
  • EN
  • DE

LTC4270BIUKG#TRPBF

Part No LTC4270BIUKG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 12 CHANNEL 52QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Type Controller (PSE)
Number of Channels 12
Power - Max 25.5W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE), LTPoE++
Supply Voltage (V) 45V ~ 57V
Current - Supply 9mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 52-WFQFN Exposed Pad
Supplier Device Package 52-QFN (7x8)
Part Number Series LTC4270
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808669-LTC4270BIUKG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4270BIUKG#TRPBF CAD Model

Description

Linear Technology's LTC4270BIUKG#TRPBF Product Overview

The LTC4270BIUKG#TRPBF is a cutting-edge Integrated Circuit (IC) from Linear Technology, designed to provide a robust and efficient solution for Power over Ethernet (PoE) applications. This high-performance product is a crucial component for network equipment such as switches, routers, and PoE injectors, enabling them to deliver power alongside data over Ethernet cables to powered devices like VoIP phones, wireless access points, and IP cameras.

Key Features

  • Comprehensive PoE Support: The IC is compliant with IEEE 802.3af (PoE) and IEEE 802.3at (PoE+) standards, ensuring compatibility with a wide range of PoE-capable devices.
  • Advanced Power Management: It features an integrated 8-channel power sourcing equipment (PSE) controller, providing precise power control and monitoring capabilities.
  • High Temperature Operation: Designed to function reliably in industrial environments, it can operate at an extended industrial temperature range, making it suitable for harsh conditions.
  • Robust Protection: The device includes fault protection and hot-swap capability, safeguarding both the IC and connected devices against electrical anomalies like overcurrent, overvoltage, and overheating.
  • Efficient Design: With an integrated switching regulator, the LTC4270BIUKG#TRPBF maintains high efficiency and minimizes power dissipation.
  • Flexible Power Allocation: It supports an autonomous operation mode that allows for dynamic power allocation based on the actual consumption of connected devices.

Applications

The LTC4270BIUKG#TRPBF is ideal for various applications within the realm of network power delivery. It can be effectively used in:

  • Enterprise networking equipment
  • Industrial Ethernet switches
  • PoE power injectors and midspans
  • Security camera systems
  • IP telephony and conferencing systems

Linear Technology's commitment to quality and performance is evident in the LTC4270BIUKG#TRPBF, making it a top choice for designers and engineers looking to implement reliable PoE solutions in their products. With its robust feature set and compliance with industry standards, this IC stands as a testament to the innovation and expertise that Linear Technology brings to the field of power management technology.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.6115
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $15.6405
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1940 $52.3880
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4776 $253.2088
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess