EN
  • EN
  • DE

PD69208T4ILQ-TR-LE

Part No PD69208T4ILQ-TR-LE
Manufacturer Microchip Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description PD69208T4 IC 8P PSE POE MNGR / Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3af (PoE) 56-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Over Ethernet (PoE) Controllers
Manufacturer Microchip Technology
Packaging Reel - TR
Type Controller (PSE)
Number of Channels 8
Power - Max 95 W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE)
Voltage - Supply 32V ~ 57V
Current - Supply 14mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Base Product Number PD69208
RoHS Status RoHS Compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 549-PD69208T4ILQ-TR-LECT,549-PD69208T4ILQ-TR-LETR,549-PD69208T4ILQ-TR-LEDKR
Standard Package 2,000
Win Source Part Number 1322028-PD69208T4ILQ-TR-LE
Ultra Librarian 3D Model Ultra Librarian PD69208T4ILQ-TR-LE CAD Model

Description

Microchip Technology PD69208T4ILQ-TR-LE Power over Ethernet (PoE) Controller

The PD69208T4ILQ-TR-LE is a state-of-the-art Power over Ethernet (PoE) controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced PoE controller is specifically engineered to facilitate the delivery of power alongside data over Ethernet cables, which is a critical feature for modern networked devices such as IP cameras, wireless access points, and VoIP phones.

As a member of Microchip's innovative PoE product family, the PD69208T4ILQ-TR-LE is designed to meet the stringent requirements of IEEE 802.3at (PoE+) and IEEE 802.3af (PoE) standards, ensuring compatibility with a wide range of devices and networks. This controller is capable of delivering up to 30 watts of power per port, providing sufficient energy for even the most demanding of connected devices.

The PD69208T4ILQ-TR-LE is available in a compact QFN package, making it an ideal solution for space-constrained applications. Its integrated power management features include programmable classification, channel current limit, and channel disconnect based on IEEE specifications. These features allow for precise control and monitoring of the power delivered to connected devices, ensuring safe and reliable operation.

Moreover, the PD69208T4ILQ-TR-LE incorporates advanced energy-saving techniques, such as sleep mode operation and LED power-down, which contribute to a reduced overall power consumption for the end application. This makes it an environmentally friendly choice for businesses looking to optimize their energy usage and minimize their carbon footprint.

For engineers and system designers, the PD69208T4ILQ-TR-LE offers an easy-to-integrate solution with robust protection features. These include over-temperature protection, over-current protection, and under-voltage lockout, which safeguard the controller and connected devices from electrical anomalies.

In summary, Microchip's PD69208T4ILQ-TR-LE PoE controller is a versatile and reliable component that combines high power delivery with advanced management features, making it an excellent choice for powering the next generation of networked devices.

You May Also Be Interested in

Microchip Technology
MCU FOR PD692XX FAMILY FW VER 1. / Power Over Ethernet Controller 4 Channel 802.3af (PoE), 802.3at (PoE) 32-QFN (5x5)
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $15.6405
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.6115
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 28-QFN (4x5)
Lowest to $5.7718
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2620 $57.7860
7+ $15.8048 $110.6336
10+ $15.3109 $153.1090
14+ $14.8170 $207.4380
18+ $14.3231 $257.8158
24+ $12.8414 $308.1936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess