EN
  • EN
  • DE

PCF3016T019

Part No PCF3016T019
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084307-PCF3016T019
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCF3016T019 CAD Model

Description

The PCF3016T019 is a cutting-edge product from Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This particular component is designed to cater to the demands of modern electronics, offering a blend of performance, power efficiency, and versatility that makes it suitable for a wide range of applications.

Key Features

  • High Performance: The PCF3016T019 is built to deliver robust performance for complex tasks, ensuring smooth operation even under demanding conditions.
  • Energy Efficient: With energy efficiency in mind, this product is engineered to consume minimal power, aiding in the development of eco-friendly devices.
  • Compact Design: The small footprint of the PCF3016T019 makes it an ideal choice for space-constrained applications, without compromising on functionality.
  • Reliability: Microchip Technology is known for its reliable products, and the PCF3016T019 is no exception. It is designed to meet rigorous industry standards, ensuring long-term dependability.

Applications

The versatility of the PCF3016T019 allows it to be used across various sectors, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Communication Devices
  • Healthcare Equipment

Technical Specifications

For engineers and developers looking to integrate the PCF3016T019 into their designs, the following technical specifications provide a snapshot of its capabilities:

  • Manufacturer: Microchip Technology
  • Product Category: [Insert Specific Category]
  • Mounting Type: [Insert Mounting Type]
  • Package / Case: [Insert Package/Case Info]
  • Operating Temperature Range: [Insert Temperature Range]
  • Supply Voltage: [Insert Voltage Range]
  • [Additional Relevant Spec]

For detailed technical data, reference the PCF3016T019 datasheet available on the Microchip Technology website or through authorized distributors.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Yageo
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess