Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Sensor and Detector Interfaces
Manufacturer Microchip Technology
Packaging Tube
Type Capacitive Touch and Proximity Sensor
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-VDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number MTCH112
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 120
Win Source Part Number 1321592-MTCH112-I/MF
Ultra Librarian 3D Model Ultra Librarian MTCH112-I/MF CAD Model

Description

The MTCH112-I/MF from Microchip Technology is a sophisticated touch controller designed to provide a seamless interface for implementing capacitive touch capabilities in a wide range of applications. This device is a testament to Microchip's commitment to delivering innovative, low-power, and high-performance solutions for the ever-evolving electronics market. The MTCH112-I/MF is part of Microchip's extensive touch sensing portfolio, which is designed to cater to the needs of consumer electronics, automotive interfaces, home appliances, and industrial controls.

Key Features:

  • Capacitive Touch Sensing: The MTCH112-I/MF utilizes advanced capacitive touch sensing technology to detect touch inputs with high sensitivity and reliability. It supports up to 11 touch inputs, making it versatile for various interface designs.
  • Low Power Consumption: Designed for battery-powered applications, the device operates with an exceptionally low power consumption, helping to extend the battery life of the end product.
  • Robust Noise Immunity: The controller is engineered to withstand environmental noise, ensuring consistent performance in a variety of conditions and settings.
  • Easy Integration: With its small form factor and minimal external component requirements, the MTCH112-I/MF can be easily integrated into design projects without significant alterations to existing layouts.
  • Configurability: The device offers configurable sensitivity and response time settings, allowing designers to tailor the touch interface to specific application needs.
  • I2C Communication: Communication with microcontrollers is made simple through the I2C interface, providing straightforward access to the touch controller's features and settings.

Applications:

The versatility of the MTCH112-I/MF makes it suitable for a wide array of applications, including but not limited to:

  • Consumer Electronics (e.g., remote controls, gaming devices)
  • Automotive Interfaces (e.g., touch-based controls)
  • Home Appliances (e.g., touch panels on microwaves, ovens)
  • Industrial Controls (e.g., touch-enabled control panels)

With its combination of performance, power efficiency, and ease of use, the MTCH112-I/MF is an excellent choice for designers looking to enhance their products with reliable touch sensing technology.

You May Also Be Interested in

Maxim Integrated
IC TEMP-TO-PULSE WIDTH 10-UMAX
Need more? Email Us
ECAD model for MAX6691MUB+
STMicroelectronics
IC SMART SENSOR ASSP W/PGA 16QFN
Lowest to $3.5844
ECAD model for STPMS1BPQR
Freescale Semiconductor - NXP
IC DSI 2-CHAN INTERFACE 16-SOIC
Lowest to $11.0150
ECAD model for MC33790DW
Analog Devices Inc.
SENSOR HUB W/ SPO2 & HR ALGORITH
Lowest to $15.6922
ECAD model for MAX32664GTGC+
Maxim Integrated
IC THERMOCOUP TO DGTL 8-SOIC
Lowest to $1.9870
ECAD model for MAX6675ISA+T
Microchip Technology
IC HORN DRIVER DUAL 8DIP
Lowest to $1.1409
ECAD model for RE46C100E8F
Maxim Integrated
IC PRECISION SIGNAL COND 16TSSOP
Lowest to $36.0361
ECAD model for MAX1454AUE/V+T
Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $23.9960
ECAD model for ADPD1080WBCPZR7
Freescale Semiconductor - NXP
IC SMOKE DETECTOR 16-DIP
Need more? Email Us
ECAD model for MC14467P1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention