Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Function Subscriber Line Interface Concept (SLIC)
Interface PCM
Number of Circuits 4
Supply Voltage (V) 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803880-LE58QL021BVC
Ultra Librarian 3D Model Ultra Librarian LE58QL021BVC CAD Model

Description

The LE58QL021BVC from Microchip Technology is a state-of-the-art integrated circuit designed for advanced electronics applications. This precision-engineered product is a testament to Microchip Technology's commitment to providing high-quality, reliable components for a wide range of industries, including automotive, aerospace, consumer electronics, and telecommunications.

Key Features

  • High Performance: The LE58QL021BVC is built to deliver exceptional performance, ensuring efficient operation and compatibility with modern high-speed digital systems.
  • Low Power Consumption: With energy efficiency in mind, this IC is designed to operate with minimal power requirements, helping to extend battery life in portable devices and reduce energy costs in stationary applications.
  • Durability: The robust construction of the LE58QL021BVC ensures it can withstand harsh conditions, making it suitable for use in environments where reliability is critical.
  • Compact Size: The small footprint of the LE58QL021BVC allows for its integration into space-constrained applications without sacrificing performance or functionality.

Applications

The versatility of the LE58QL021BVC makes it ideal for a variety of applications. It's particularly well-suited for:

  • Advanced communication systems
  • High-speed data processing equipment
  • Automotive control units
  • Industrial automation systems
  • Portable electronic devices

Technical Specifications

The LE58QL021BVC boasts a comprehensive set of technical specifications designed to meet the rigorous demands of modern electronics. These include:

  • Operating Temperature Range: Specified for the industrial temperature range.
  • Package Type: Provided in a convenient package that facilitates easy integration into a wide range of electronic assemblies.
  • Quality and Reliability: Manufactured under strict quality control standards to ensure long-term reliability and performance.

In conclusion, the LE58QL021BVC from Microchip Technology represents a blend of cutting-edge technology, exceptional reliability, and versatility. Whether for developing the next generation of communication technology or enhancing the functionality of consumer electronics, the LE58QL021BVC is an excellent choice for engineers and designers seeking a high-quality, high-performance integrated circuit.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE HI CAPACITY / Telecom IC
Need more? Email Us
ECAD model for PM5336B-FGI
Texas Instruments
IC TXRX INTERFACE DEVICE 20-PLCC
Need more? Email Us
ECAD model for TP3420AV308/NOPB
MaxLinear Inc
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
ECAD model for XRT59L81IG-F
Texas Instruments
IC PROCESSOR OCTL DIF PCM 28PLCC
Lowest to $8.4015
ECAD model for TP11368V
Texas Instruments
IC INTERFACE ISDB DEVICE 20DIP
Need more? Email Us
ECAD model for TP3420AN308
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS190
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS118
Microchip Technology
IC TELECOM INTERFACE 344BGA
Lowest to $74.5463
ECAD model for MT90866AG
IXYS
Need more? Email Us
ECAD model for TS190PE

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.2388 $61.2388
2+ $50.2473 $100.4946
4+ $48.6770 $194.7080
5+ $47.1068 $235.5340
6+ $45.5366 $273.2196
8+ $40.8259 $326.6072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,200 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention