EN
  • EN
  • DE

MT8980DE1

Part No MT8980DE1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 40DIP  /  Telecom IC Switch 40-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Function Switch
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 6mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 40-DIP (0.620", 15.75mm)
Supplier Device Package 40-PDIP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 9
Win Source Part Number 1135082-MT8980DE1
Ultra Librarian 3D Model Ultra Librarian MT8980DE1 CAD Model

Description

Overview of Product MT8980DE1 from Microchip Technology

The MT8980DE1 is a state-of-the-art integrated circuit engineered by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the advanced requirements of telecommunications applications, offering a blend of performance, reliability, and versatility that Microchip Technology is known for.

Key Features

  • High Integration: The MT8980DE1 integrates multiple functions and features into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Advanced Technology: Built using cutting-edge semiconductor technology, this product delivers exceptional performance with low power consumption, making it ideal for energy-sensitive applications.
  • Robust Connectivity: It is designed to facilitate robust and reliable communication, ensuring seamless data transfer and connectivity in telecommunications systems.

Applications

The MT8980DE1 is versatile and can be used in a variety of applications, including but not limited to:

  • Telecommunication networks
  • High-speed data transmission systems
  • Integrated access devices
  • Network bridges and routers

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The MT8980DE1 is no exception, undergoing rigorous testing and quality assurance processes to ensure it performs to specifications under a wide range of conditions.

Support and Resources

Microchip Technology provides comprehensive support and a wealth of resources to assist customers in the implementation of the MT8980DE1. This includes technical documentation, application notes, and customer support from experienced engineers to help troubleshoot and optimize designs.

In conclusion, the MT8980DE1 from Microchip Technology represents a blend of innovation, efficiency, and reliability, making it an excellent choice for developers looking to create advanced telecommunication solutions.

You May Also Be Interested in

Others
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Infineon Technologies
Lowest to $9.2446
Broadcom Limited
Lowest to $10.8258
Infineon Technologies
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess