EN
  • EN
  • DE

MT8920BP1

Part No MT8920BP1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete (End Of Life)
Function Telecom Circuit
Interface Parallel
Number of Circuits 1
Supply Voltage (V) 4.75V ~ 5.25V
Current - Supply 10μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC (J-Lead)
Supplier Device Package 28-PLCC
Manufacturer Pack Quantity 111
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813223-MT8920BP1
Ultra Librarian 3D Model Ultra Librarian MT8920BP1 CAD Model

Description

Microchip Technology MT8920BP1 Overview

The MT8920BP1 from Microchip Technology is a sophisticated integrated circuit designed for advanced applications in the telecommunications sector. This product is a testament to Microchip's commitment to providing high-quality, reliable components for industry professionals and enthusiasts alike.

Key Features

  • ST-BUS Compatible: The MT8920BP1 is designed to interface with the ST-BUS, a standard telecommunication bus protocol, ensuring seamless integration with existing telecommunications infrastructure.
  • Parallel Interface: It offers a parallel interface option, providing flexibility and ease of integration with microprocessors and other digital systems.
  • High Channel Density: This device supports high-density channel applications, making it ideal for systems that require efficient use of space and resources.
  • Low Power Consumption: Energy efficiency is a hallmark of the MT8920BP1, which operates with minimal power consumption, reducing operational costs and benefiting environmentally conscious designs.

Applications

The MT8920BP1 is versatile and can be used in a variety of telecommunications applications, such as:

  • Digital Switching Systems
  • Private Branch Exchanges (PBX)
  • Central Office Equipment
  • Integrated Access Devices
  • VoIP Gateways

Quality and Reliability

Microchip Technology is known for its rigorous testing and quality assurance processes. The MT8920BP1 is no exception and is built to meet high standards of reliability and performance. With Microchip's reputation, customers can expect a product that operates consistently over a wide range of conditions and applications.

Support and Resources

Microchip Technology provides extensive support and resources for the MT8920BP1. Engineers and developers can access a wealth of documentation, including datasheets, application notes, and design guides. Additionally, Microchip's customer support and technical assistance are readily available to help with integration, troubleshooting, and optimization of the MT8920BP1 in your projects.

Whether you're designing a new telecommunication system or upgrading an existing one, the MT8920BP1 from Microchip Technology offers the performance, reliability, and support you need to ensure a successful implementation.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Infineon Technologies
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $23.0283
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess