EN
  • EN
  • DE

L5970HDTR

Part No L5970HDTR
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827115-L5970HDTR
Ultra Librarian 3D Model Ultra Librarian L5970HDTR CAD Model

Description

STMicroelectronics L5970HDTR - Efficient Power Management Solution

The L5970HDTR from STMicroelectronics is a robust and versatile step-down switching regulator designed to deliver high-efficiency power conversion for a wide range of applications. As a member of STMicroelectronics' extensive power management portfolio, this device is engineered to meet the rigorous demands of modern electronic systems.

Key Features:

  • Output Voltage Range: The L5970HDTR offers an adjustable output voltage range from 1.235 V to 35 V, which is suitable for various applications, ensuring compatibility with different system requirements.
  • High Output Current: Capable of delivering up to 1 A of output current, this regulator can power a broad array of devices, from microcontrollers to small motors, without the need for additional components.
  • Efficiency: With a switching frequency of up to 500 kHz, the L5970HDTR provides efficient power conversion, which helps to reduce heat dissipation and improve overall system performance.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the system against damage caused by excessive heat, enhancing the longevity and reliability of the application.
  • Wide Input Voltage Range: The regulator operates over a wide input voltage range of 4.4 V to 36 V, accommodating fluctuations in input power and making it suitable for battery-powered and industrial applications.

Applications:

The L5970HDTR is ideal for use in a variety of sectors, including consumer electronics, automotive systems, industrial controls, and telecommunications. Its ability to provide stable and efficient power makes it an excellent choice for:

  • Point of Load (POL) power supplies
  • Embedded systems
  • Car radio and car body systems
  • Portable devices
  • Powering microcontrollers, FPGAs, DSPs, and other digital ICs

Package and Quality:

The L5970HDTR comes in a compact and robust HTSSOP16 package, ensuring a minimal footprint on the PCB while providing adequate thermal performance for the power it manages. Manufactured by STMicroelectronics, a leader in semiconductor solutions, the product adheres to high-quality standards for industrial-grade components.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess