EN
  • EN
  • DE

TS861AIDT

Part No TS861AIDT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR R-R MCRPWR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 2.7 V to 10 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 300pA @ 5V
Current - Quiescent (Max) 16μA
CMRR, PSRR (Typ) 70dB CMRR
Propagation Delay (Max) 2μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 035206-TS861AIDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS861AIDT CAD Model

Description

The TS861AIDT is a cutting-edge, low-power voltage comparator manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This comparator is designed for a variety of applications that require precision and energy efficiency, such as battery-powered devices, portable electronics, and industrial monitoring systems.

Key Features

  • Low Power Consumption: The TS861AIDT boasts an ultra-low power design, making it ideal for applications that require extended battery life and minimal power draw.
  • High Precision: This device offers excellent accuracy with a very low input offset voltage, ensuring reliable performance in critical applications.
  • Wide Supply Voltage Range: It can operate with a supply voltage range from 2.7V to 10V, providing versatility in various operating conditions and compatibility with multiple power sources.
  • Fast Response Time: The comparator features a fast propagation delay, facilitating quick response times in systems that demand immediate action based on voltage changes.
  • Push-Pull Output Stage: The TS861AIDT includes a push-pull output stage, which eliminates the need for an external pull-up resistor and simplifies circuit design.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, ensuring reliability and performance even under harsh environmental conditions.
  • Small Package: Available in a small surface-mount package, it is suitable for space-constrained applications.

Applications

The TS861AIDT is a versatile component that can be integrated into a wide array of electronic systems. Some of its common applications include:

  • Battery chargers and management systems
  • Portable and wearable devices
  • Energy-saving circuits
  • Threshold detectors and level shifters
  • Window comparators
  • Industrial control systems

In conclusion, the TS861AIDT from STMicroelectronics is a high-performance, low-power voltage comparator that offers precision, versatility, and reliability for a broad spectrum of applications. Its small footprint and robust feature set make it an excellent choice for designers looking to optimize their electronic designs for both performance and power efficiency.

You May Also Be Interested in

Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5620 $50.5800
220+ $0.4612 $101.4640
340+ $0.4468 $151.9120
465+ $0.4324 $201.0660
600+ $0.4179 $250.7400
805+ $0.3747 $301.6335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess