Products specifications Report Issue?

Win Source Part Number WS1202377-MSC035SMA070S
Manufacturer Microchip Technology
Category Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Package Tube
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 700 V
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package D3PAK
Ultra Librarian 3D Model Ultra Librarian MSC035SMA070S CAD Model

Description

Introducing the MSC035SMA070S from Microchip Technology

The MSC035SMA070S is a state-of-the-art silicon carbide (SiC) MOSFET, designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This powerful semiconductor device is engineered to deliver high efficiency, reliability, and thermal performance in a wide range of power applications.

Key Features

  • High-Performance SiC MOSFET: The MSC035SMA070S utilizes silicon carbide technology, which offers superior switching performance and higher efficiency compared to traditional silicon devices.
  • Low On-Resistance (R<sub>DS(on)): With a low on-resistance, this MOSFET minimizes conduction losses, leading to improved power efficiency in operation.
  • High Temperature Operation: Capable of operating at high temperatures, the MSC035SMA070S maintains performance and reliability even under thermal stress.
  • Fast Switching Speed: The fast switching capabilities of the device reduce switching losses, making it ideal for high-frequency power converters and inverters.
  • Robust Design: The device is designed to withstand harsh conditions, ensuring long-term stability and durability.

Applications

The versatility of the MSC035SMA070S makes it suitable for a variety of applications, including:

  • Electric Vehicle (EV) chargers
  • Power supply units for servers and telecom infrastructure
  • Solar inverters and renewable energy systems
  • Industrial motor drives and welding equipment

Technical Specifications

Parameter Value Drain-to-Source Voltage (V<sub>DSS) 700V Continuous Drain Current (I<sub>D) 35A Max Power Dissipation 110W Operating Temperature Range -55°C to +150°C

With the MSC035SMA070S, Microchip Technology continues to push the boundaries of power electronics, offering a MOSFET that not only meets the demands of modern applications but also enhances the overall system performance. Whether you're designing for efficiency, power density, or thermal management, the MSC035SMA070S is the go-to choice for engineers looking to leverage the benefits of silicon carbide in their designs.

You May Also Be Interested in

Torex Semiconductor Ltd
Power MOS FET
Need more? Email Us
ECAD model for XP161A0390PR
Panasonic
Need more? Email Us
ECAD model for XN0NE9200LSO
Torex Semiconductor Ltd
Power MOS FET
Need more? Email Us
ECAD model for XP131A1145SR
Vishay
SMPS MOSFET | MOSFET N-CH 600V 22A TO-247AC
Lowest to $7.3409
ECAD model for IRFP22N60K
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching | MOSFET N-CH 250V 10A WPAK
Need more? Email Us
ECAD model for HAT2192WP-EL-E
Torex Semiconductor Ltd
Lowest to $0.1578
ECAD model for XP151A12A2MRN
IXYS
PolarHT HiPerFET Power MOSFET | MOSFET N-CH 200V 140A TO-264
Lowest to $19.1996
ECAD model for IXFK140N20P
Infineon Technologies
HEXFET® Power MOSFET for DC-DC Converters | MOSFET N-CH 30V 18A 8-SOIC
Lowest to $0.1162
ECAD model for IRF7822PBF
IXYS
HiPerFET Power MOSFETs | MOSFET N-CH 70V 200A SOT-227B
Need more? Email Us
ECAD model for IXFN200N07

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention