EN
  • EN
  • DE

MSC030SDA170B

Part No MSC030SDA170B
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SIL CARB 1.7KV 82A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202136-MSC030SDA170B
Manufacturer Microchip Technology
Category Discrete Semiconductor Products -Diodes Rectifiers- Single Diodes
Package Tube
Product Status Active
Technology SiC (Silicon Carbide) Schottky
Voltage - DC Reverse (Vr) (Max) 1700 V
Current - Average Rectified (Io) 82A
Mounting Type Through Hole
Package / Case TO-247-2
Supplier Device Package TO-247
Ultra Librarian 3D Model Ultra Librarian MSC030SDA170B CAD Model

Description

Microchip Technology MSC030SDA170B Silicon Carbide Power Module

The Microchip Technology MSC030SDA170B is a state-of-the-art silicon carbide (SiC) power module designed to deliver high efficiency, reliability, and performance in a variety of power applications. This power module is part of Microchip's extensive portfolio of SiC products that are transforming the landscape of power electronics, enabling higher switching frequencies, reduced system size, and lower cooling requirements.

Key Features

  • High-Efficiency SiC MOSFETs: The module incorporates advanced silicon carbide MOSFET technology, offering superior switching performance and higher efficiency compared to traditional silicon devices.
  • Robust Package Design: Housed in a compact, industry-standard package, the MSC030SDA170B is engineered for optimal thermal management and mechanical robustness.
  • High-Temperature Operation: With an ability to operate at high temperatures, this power module is suitable for demanding environments and reduces the need for extensive cooling systems.
  • Low Switching Losses: The inherent characteristics of SiC allow for low switching losses, enabling higher switching frequencies and more efficient power conversion.
  • High Power Density: The MSC030SDA170B provides high power density, making it an ideal choice for compact power designs and applications where space is at a premium.

Applications

  • Electric Vehicle (EV) Traction Inverters
  • Industrial Motor Drives
  • Renewable Energy Systems
  • Power Supply Units (PSUs)
  • High-Voltage DC/DC Converters

With its advanced SiC technology, the MSC030SDA170B from Microchip Technology is specifically designed to meet the needs of modern high-performance power systems. Its combination of high efficiency, reliability, and power density makes it a top choice for engineers looking to push the boundaries of power electronics design. Whether it's for clean energy solutions, advanced automotive systems, or industrial applications, the MSC030SDA170B is poised to deliver exceptional performance and contribute to the development of more sustainable technologies.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess