Product Overview: MPF39SF040-70-4C-NH
The MPF39SF040-70-4C-NH is a high-quality flash memory product from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is specifically designed to meet the rigorous demands of embedded systems where reliable and consistent data storage is critical. With its robust design and advanced features, the MPF39SF040-70-4C-NH is an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.
Key Features
- Memory Size: This device comes with a 4 Megabit (512K x 8) memory size, providing ample space for firmware storage, boot code, or data logging.
- Speed: With an access time of 70 ns, it offers fast read operations, which is essential for high-performance systems that require quick access to stored data.
- Package: The MPF39SF040-70-4C-NH is offered in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of mounting on printed circuit boards.
- Temperature Range: It operates within an industrial temperature range, ensuring reliable performance under extreme conditions.
- Technology: Based on CMOS flash technology, this product provides high endurance, low power consumption, and the ability to retain data without power.
- Volatility: As a non-volatile memory, it retains stored information even after the power is turned off, making it ideal for applications that require data persistence.
Applications
The MPF39SF040-70-4C-NH is versatile and can be used in various applications, including:
- Embedded control systems
- Automotive electronics
- Industrial automation
- Telecommunications
- Networking hardware
- Consumer electronics
Quality and Reliability
Microchip Technology is known for its commitment to quality, and the MPF39SF040-70-4C-NH is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by designers and engineers. This flash memory device is a reliable solution for storing critical data and firmware in systems where failure is not an option.
With its combination of performance, durability, and capacity, the MPF39SF040-70-4C-NH from Microchip Technology is a top-tier memory solution for any application requiring stable and long-lasting data storage.