EN
  • EN
  • DE

BA591,115

Part No BA591,115
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description DIODE BAND-SWITCHING 35V SOD323 / Diode PIN Switch 35V 100mA 2-Pin SOD-323 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Diode Type Standard - Single
Voltage - Peak Reverse (Maximum) 35V
Current - Max 100mA
Capacitance @ Vr, F 0.9pF @ 3V, 1MHz
Resistance @ If, F 500 mOhm @ 10mA, 100MHz
Power Dissipation (Maximum) 500mW
Operating Temperature Range -65°C ~ 150°C (TJ)
Package SC-76, SOD-323
Manufacturer Package SOD-323
Win Source Part Number 769662-BA591,115
Popularity Medium
Supply and Demand Status Limited
Family Name BA591
Introduction Date August 18, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian BA591,115 CAD Model

Description

The BA591,115 is a state-of-the-art semiconductor product from NXP Semiconductors, a leading technology company known for its innovative and high-performance solutions. This product is designed to cater to the demanding needs of modern electronics, providing robust performance and reliability.

Key Features

  • Advanced Technology: The BA591,115 is built using cutting-edge semiconductor technology, ensuring efficient operation and compatibility with the latest electronic standards.
  • High Performance: This product offers exceptional performance metrics, making it suitable for high-speed and high-power applications across various industries.
  • Energy Efficiency: With an emphasis on power conservation, the BA591,115 is designed to minimize energy consumption, thereby extending battery life in portable devices and reducing costs in stationary applications.
  • Durability: NXP's commitment to quality means that the BA591,115 is manufactured to withstand harsh conditions and provide a long operational lifespan.
  • Compact Size: The product's small footprint allows for integration into space-constrained designs without compromising on functionality.

Applications

The BA591,115 from NXP is versatile and can be used across a wide range of applications. It is ideal for:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Automotive systems, including infotainment and advanced driver-assistance systems (ADAS)
  • Industrial automation and control systems
  • Communication infrastructure, including base stations and networking equipment
  • Medical devices requiring high reliability and precision

Quality and Support

NXP is known for its rigorous quality control processes, and the BA591,115 is no exception. Customers can expect reliable operation and consistent performance. In addition, NXP provides extensive technical support and documentation, ensuring that designers and engineers can take full advantage of the product's features and capabilities.

Note: For detailed technical specifications, application notes, and datasheets, please refer to the official NXP Semiconductors website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE RF SWITCH 30V 100MA ESC
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $4.6881
Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1721
Broadcom Limited
Surface Mount Microwave Schottky Mixer Diodes | RF DIODE SCHOTTKY 4V 75MW SOT23
Lowest to $4.3657
ON Semiconductor
DIODE SCHOTTKY 30MA 5V CP
Lowest to $0.2164
M/A-Com Technology Solutions
Surface Mount Plastic PIN Diodes
Lowest to $1.0095
Toshiba Semiconductor and Storage
SWITCHING DIODE 30V 2 USC
Lowest to $0.1274
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $1.8768

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
695+ $0.0832 $57.8240
1,695+ $0.0681 $115.4295
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,630+ $0.0624 $288.9120
6,250+ $0.0554 $346.2500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 149,305 pieces
MOQ: 695 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess