EN
  • EN
  • DE

BAP50-03,135

Part No BAP50-03,135
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description DIODE PIN 50V 0.05A 0.5W SOD323 / Diode PIN 50V 50mA 2-Pin SOD-323 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Diode Type PIN - Single
Voltage - Peak Reverse (Maximum) 50V
Current - Max 50mA
Capacitance @ Vr, F 0.35pF @ 5V, 1MHz
Resistance @ If, F 5 Ohm @ 10mA, 100MHz
Power Dissipation (Maximum) 500mW
Operating Temperature Range -65°C ~ 150°C (TJ)
Package SC-76, SOD-323
Manufacturer Package SOD-323
Win Source Part Number 769671-BAP50-03,135
Popularity Medium
Supply and Demand Status Limited
Family Name BAP50-03
Introduction Date February 01, 1999
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian BAP50-03,135 CAD Model

Description

The BAP50-03,135 is a state-of-the-art diode product manufactured by NXP Semiconductors, a renowned leader in the semiconductor industry. This product is designed to meet the rigorous demands of modern electronic applications, offering exceptional performance in a variety of contexts.

Key Features

  • High-Speed Switching: The BAP50-03,135 offers high-speed switching capabilities, making it ideal for high-frequency applications.
  • Low Forward Voltage: This diode features a low forward voltage drop, which enhances its efficiency and reduces power loss during operation.
  • Planar Technology: Utilizing advanced planar technology, the BAP50-03,135 ensures a reliable and consistent performance.
  • Robust Design: The product is designed to withstand harsh conditions, ensuring long-term reliability and durability.

Applications

The versatility of the BAP50-03,135 allows it to be used in a wide array of applications including:

  • High-speed switching circuits
  • Power management systems
  • Protection circuits
  • Voltage clamping
  • Signal demodulation

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BAP50-03,135 is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by customers in terms of performance and reliability.

Environmental Compliance

The BAP50-03,135 is produced with a commitment to environmental sustainability. NXP ensures that its products comply with international environmental regulations, including RoHS and REACH, making the BAP50-03,135 an environmentally responsible choice for electronic manufacturers.

Ordering Information

For detailed ordering and pricing information, customers can contact NXP Semiconductors or authorized distributors. The BAP50-03,135 is available in various packaging options to suit diverse application needs and volume requirements.

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $11.6251
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $1.8768
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $4.6881
Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1721
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.2663
Rohm Semiconductor
DIODE SW 35V 100MA 2UMD TR
Lowest to $0.0561
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.2208
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.7235
SANYO Semiconductor (U.S.A) Corporation
DIODE PIN 50V 50MA 3CP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
915+ $0.0634 $58.0110
2,220+ $0.0521 $115.6620
3,435+ $0.0505 $173.4675
4,730+ $0.0489 $231.2970
6,115+ $0.0473 $289.2395
8,175+ $0.0424 $346.6200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 556,950 pieces
MOQ: 915 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess