EN
  • EN
  • DE

SMP1320-011

Part No SMP1320-011
Manufacturer Alpha Industries
Catalog RF Diodes
Description Low Resistance Low Capacitance Plastic Packaged PIN Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Alpha Industries
Win Source Part Number 1252080-SMP1320-011
Manufacturer Homepage www.alphaind.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMP1320-011 CAD Model

Description

The SMP1320-011 is a low-capacitance plastic packaged PIN diode designed for use in high volume switch applications from Alpha Industries, now Skyworks Solutions. It is characterized by its low insertion loss and high isolation capabilities, making it suitable for various RF and microwave applications.

Applications:

  • RF Switches: Used in SPDT, SP3T, and other multi-throw switch configurations.
  • Phase Shifters: Employed in circuits requiring variable phase control.
  • Attenuators: Used in variable attenuators to control signal levels.
  • Limiters: Protects sensitive receiver components from high-power signals.
  • Wireless Communications: Integrated into wireless communication systems for signal routing and control.

Features:

  • Low Capacitance: Minimizes insertion loss and improves high-frequency performance.
  • Fast Switching Speed: Enables rapid switching between different RF paths.
  • Low Insertion Loss: Preserves signal integrity in the 'on' state.
  • High Isolation: Provides excellent signal isolation in the 'off' state.
  • Plastic Package: Offers cost-effective and reliable packaging for high-volume applications.

Benefits:

  • Enhanced System Performance: Low capacitance and fast switching speed improve overall system performance.
  • Improved Signal Integrity: Low insertion loss ensures minimal signal degradation.
  • Increased Isolation: High isolation prevents signal leakage and interference.
  • Cost-Effective Solution: Plastic package reduces overall system cost.
  • Reliable Operation: Designed for stable and consistent performance in demanding environments.

Specifications:

The SMP1320-011 typically features a capacitance of 0.4 pF and a series resistance of 1.5 Ohms. It has a breakdown voltage of 30V. The switching speed is typically in the nanosecond range. It is commonly available in a surface-mount plastic package. It is designed for use in applications up to several GHz.

The diode's thermal resistance is designed to facilitate efficient heat dissipation, ensuring reliable operation. The forward voltage and reverse recovery time are tightly controlled to ensure consistent switching behavior.

You May Also Be Interested in

NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $0.9679
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.2492
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOT23
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOD523
Lowest to $2.9324
Broadcom Limited
DIODE SCHOTTKY RF CC 70V SOT-23
Lowest to $2.3583
M/A-Com Technology Solutions
Limiter PIN Diodes | RF DIODE PIN 35V CHIP
Lowest to $5.4545
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT363
Lowest to $0.8796
Broadcom Limited
DIODE PIN SWITCH 100V SOT-323
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4137 $57.9180
345+ $0.3396 $117.1620
530+ $0.3289 $174.3170
730+ $0.3183 $232.3590
940+ $0.3077 $289.2380
1,260+ $0.2758 $347.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess