Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Microchip Technology
Package Tray
Product Status Active
Frequency 0Hz ~ 28GHz
P1dB 16dBm
Gain 16dB
Noise Figure 3dB
RF Type General Purpose
Voltage - Supply 8V
Current - Supply 60mA
Test Frequency 6GHz ~ 12GHz
Package / Case Die
Supplier Device Package Die
Base Product Number MMA040
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 927457-MMA040AA
Ultra Librarian 3D Model Ultra Librarian MMA040AA CAD Model

Description

Microchip Technology's MMA040AA - A Precision Operational Amplifier

The MMA040AA from Microchip Technology is a state-of-the-art precision operational amplifier that offers a perfect blend of features for a wide range of applications. This high-performance op-amp is designed to meet the stringent requirements of sophisticated electronic systems, providing excellent accuracy and stability.

Key Features:

  • Low Offset Voltage: The MMA040AA boasts an impressively low offset voltage, which ensures precise signal amplification without significant deviation, making it ideal for high-accuracy applications.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies without compromising the gain, making it suitable for high-speed signal processing.
  • Low Noise Performance: The device exhibits low noise characteristics, which minimizes the distortion in the output signal, crucial for applications such as audio amplification and sensitive measurement instruments.
  • Single-Supply Operation: Designed for single-supply operation, the MMA040AA can operate at lower power supply levels, which is beneficial for battery-powered devices and portable applications.
  • Stable with Capacitive Loads: The op-amp is designed to be stable even with capacitive loads, ensuring reliable performance in feedback control systems and other applications with dynamic load conditions.

Applications:

The MMA040AA is versatile and can be used in various applications, including:

  • Instrumentation amplifiers
  • Precision filters
  • Data acquisition systems
  • Analog-to-digital converters
  • Battery-powered and portable devices
  • Medical and healthcare equipment

In conclusion, Microchip Technology's MMA040AA precision operational amplifier is a reliable and high-performance component that is well-suited for applications requiring high accuracy, low power consumption, and stability under varying conditions. Its robust design and impressive specifications make it an excellent choice for designers and engineers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Silicon Storage Technology, Inc
2.4 GHz High-Power, High-Gain Power Amplifier
Need more? Email Us
ECAD model for SST12LP15-QVC
Maxim Integrated
IC RF AMP AM FM 162.5MHZ 24TQFN
Need more? Email Us
ECAD model for MAX2180AETG+
Analog Devices Inc.
IC RF AMP / RF Amplifier IC
Need more? Email Us
ECAD model for HMC6494LP6CETR
Mini-Circuits
Surface Mount Monolithic Amplifiers
Lowest to $5.7758
ECAD model for LEE-49
Renesas Electronics America
SiGe BiCMOS Integrated Circuit Wideband Amplifier IC with 3-Step Gain Selection
Need more? Email Us
ECAD model for UPC3245TB-E3
Analog Devices Inc.
IC AMP GPS 1.7GHZ-2.2GHZ 16QFN
Lowest to $14.6242
ECAD model for HMC669LP3E
Analog Devices Inc.
IC RF AMP LTE 0HZ-4GHZ 40QFN
Need more? Email Us
ECAD model for HMC743LP6CE
Analog Devices Inc.
IC AMP VSAT 3.15GHZ-3.4GHZ 24QFN / RF Amplifier IC VSAT 3.15GHz ~ 3.4GHz 24-QFN (4x4)
Lowest to $26.8158
ECAD model for HMC388LP4ETR
Maxim Integrated
RF Amp Single VGA 2.7GHz 5.25V 36-Pin TQFN EP / IC AMP VARIABLE GAIN 36-TQFN
Lowest to $82.7952
ECAD model for MAX2057ETX+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention