EN
  • EN
  • DE

PCA8581TL

Part No PCA8581TL
Manufacturer Texas Instruments
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 345161-PCA8581TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA8581TL CAD Model

Description

The PCA8581TL is a high-quality, advanced technology product manufactured by Texas Instruments, a renowned and trusted brand in the field of electronics and semiconductors.

  • Type: 8-bit parallel-input/serial-output shift register with a storage latch.
  • Function: Designed to perform parallel-to-serial data conversion.
  • Inputs: Eight parallel inputs, a serial input.
  • Outputs: A serial output, and eight latched parallel outputs.
  • Voltage Range: Operates over a wide voltage range, from 2.5V to 6V.
  • Clock Frequency: High clock frequency of up to 100 MHz.
  • Control: Latch enable (LE) and an output enable (OE) for increased flexibility and control.
  • Package: Housed in a compact TSSOP20 package.
  • Applications: Suitable for use in digital systems that require parallel-to-serial data conversion.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess