EN
  • EN
  • DE

MICRF500BLQ

Part No MICRF500BLQ
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Type TxRx Only
RF Family/Standard General ISM
Modulation FHSS, FSK
Frequency 700MHz to 1.1GHz
Data Rate (Max) 128kBaud
Power - Output 10dBm
Sensitivity -104dBm
Serial Interfaces SPI
Supply Voltage - Operating 2.5 V to 3.4 V
Current - Receiving 12mA
Current - Transmitting 50mA
Temperature Range - Operating -40°C to 85°C
Dimension 44-LQFP
Win Source Part Number 208429-MICRF500BLQ
Ultra Librarian 3D Model Ultra Librarian MICRF500BLQ CAD Model

Description

Product Overview: MICRF500BLQ from Microchip Technology

The MICRF500BLQ is a state-of-the-art RF receiver integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance component is designed to facilitate reliable and efficient wireless communication for a wide range of applications.

At the heart of the MICRF500BLQ lies a QwikRadio® technology that enhances the receiver's capabilities, making it ideal for remote keyless entry systems, garage door openers, and home automation networks. The technology ensures low power consumption while maintaining a high level of performance, which is critical for battery-operated devices.

Key Features:

  • Frequency Range: The device operates in the 300MHz to 440MHz frequency bands, offering flexibility for various regional and application-specific requirements.
  • Sensitivity: With an exceptional sensitivity level, the MICRF500BLQ ensures reliable signal reception even in environments with high levels of interference or at extended ranges.
  • Selectivity: The integrated selectivity features minimize the risk of cross-talk and interference from nearby RF sources, ensuring clear and accurate communication.
  • Power Efficiency: Designed for low power consumption, the receiver is an excellent choice for battery-powered applications where long operational life is crucial.
  • Package: The MICRF500BLQ is available in a compact 16-pin QSOP package, making it suitable for space-constrained applications without sacrificing performance.

The MICRF500BLQ also features an easy-to-use interface that simplifies integration into existing designs. Its compatibility with various microcontroller interfaces allows for seamless integration into a wide array of products. Whether you are developing a consumer product or an industrial solution, the MICRF500BLQ is engineered to meet the stringent requirements of modern wireless communication systems.

Microchip Technology's commitment to quality ensures that the MICRF500BLQ is not only a high-performance solution but also a reliable one. With support and documentation readily available, incorporating this RF receiver into your design is straightforward, enabling faster time-to-market for your wireless applications.

You May Also Be Interested in

Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess