EN
  • EN
  • DE

MICRF022BMTR

Part No MICRF022BMTR
Manufacturer Microchip Technology
Catalog RF Receivers
Description IC RECEIVER ASK 300-440MHZ 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Frequency 300MHz to 440MHz
Sensitivity -97dBm
Data Rate (Max) 10 kbps
Modulation or Protocol ASK, OOK
Applications RKE
Current - Receiving 2.2mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 058912-MICRF022BMTR
Ultra Librarian 3D Model Ultra Librarian MICRF022BMTR CAD Model

Description

Product Overview: MICRF022BMTR from Microchip Technology

The MICRF022BMTR is a sophisticated ASK/OOK (Amplitude Shift Keying/On-Off Keying) receiver IC designed by Microchip Technology to meet the demanding requirements of low-power wireless applications. This integrated circuit is specifically tailored for remote control, home automation, and wireless sensor networks, where efficient and reliable communication is a must.

Key Features

  • High Sensitivity: The MICRF022BMTR boasts an exceptional sensitivity level, enabling it to detect weak signals, which is critical for long-range communication in various environmental conditions.
  • Low Power Consumption: Designed for battery-operated devices, it operates with minimal power consumption, thereby extending the battery life of the devices it powers.
  • Frequency Range: It supports a wide frequency range, making it versatile for use in different regions and applications.
  • Integrated Features: The receiver includes an automatic gain control (AGC), a squelch circuit to mute the output when no signal is present, and a data slicer for signal processing. These integrated features reduce the need for external components and simplify the design process.

Applications

The MICRF022BMTR is ideal for a variety of applications, including:

  • Remote Keyless Entry (RKE) systems
  • Garage door openers
  • Home security systems
  • Wireless sensor networks
  • Industrial control

Package and Quality

Microchip Technology ensures that the MICRF022BMTR is available in a compact surface-mount package, catered towards space-constrained applications. The product adheres to high-quality standards, offering reliable performance for critical wireless communication tasks.

Conclusion

The MICRF022BMTR from Microchip Technology is a robust and versatile ASK/OOK receiver IC that provides a perfect solution for designers looking to incorporate reliable wireless communication into their products. With its high sensitivity, low power consumption, and integrated features, it stands out as an excellent choice for a wide range of low-power wireless applications.

You May Also Be Interested in

Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.8206
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $1.6862
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess