EN
  • EN
  • DE

MIC94085YFT-TR

Part No MIC94085YFT-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Power Switch Hi Side 1-OUT 2A 0.2Ohm 4-Pin FTDFN T/R / IC LOAD SWITCH HI SIDE 2A 4-TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 1.7 V ~ 5.5 V
Current - Output (Maximum) 2A
Rds On (Typ) 67 mOhm
Features Load Discharge, Slew Rate Controlled
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 4-UFDFN, 4-TMLF
Manufacturer Package 4-TMLF (0.85x0.85)
Win Source Part Number 788823-MIC94085YFT-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC94085
Introduction Date December 02, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC94085YFT-TR CAD Model

Description

Product Overview: MIC94085YFT-TR by Microchip Technology

The MIC94085YFT-TR is a high-performance, feature-rich load switch designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This advanced component is engineered to provide a highly efficient power management solution for a wide range of applications.

Key Features

  • Input Voltage Range: The MIC94085YFT-TR operates over a broad input voltage range, making it versatile for various system requirements.
  • Low On-Resistance: The device features a low on-resistance, which minimizes power loss and improves overall system efficiency.
  • High-Speed Switching: Designed for rapid switching, this load switch can transition between states with minimal delay, which is critical for power-sensitive applications.
  • Current Limiting: The built-in current limiting feature protects the device and downstream components from excessive current, enhancing system reliability.
  • Thermal Shutdown: Thermal shutdown functionality ensures the device operates within safe temperature ranges, preventing overheating and potential damage.
  • Controlled Slew Rate: The MIC94085YFT-TR includes a controlled slew rate to reduce inrush current and minimize noise, which is essential for sensitive electronics.

Applications

The versatile nature of the MIC94085YFT-TR makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and portable electronics
  • Power distribution systems
  • Battery-powered devices
  • IoT devices and smart home systems

Package and Availability

The MIC94085YFT-TR comes in a compact, lead-free 6-pin Thin SOT-23 package, designed for space-constrained applications. The device is available in tape and reel format (TR), facilitating easy integration into automated manufacturing processes.

Microchip Technology's commitment to quality ensures that the MIC94085YFT-TR load switch meets the highest industry standards for performance and reliability, making it an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9209 $50.6495
135+ $0.7556 $102.0060
205+ $0.7320 $150.0600
285+ $0.7084 $201.8940
370+ $0.6848 $253.3760
490+ $0.6139 $300.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess