EN
  • EN
  • DE

MIC94073YC6-TR

Part No MIC94073YC6-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 33 Weeks
Manufacturer Microchip Technology
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-70-6
Family Name MIC94073
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-3014-6, -MIC94073YC6-TR, MIC94073YC6TR, 576-3014-2, -576-3014-1, -MIC94073YC6 TR, -576-3014-2, MIC94073YC6 TR, 576-3014-1, -576-3014-1-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927153-MIC94073YC6-TR
Ultra Librarian 3D Model Ultra Librarian MIC94073YC6-TR CAD Model

Description

Product Overview: MIC94073YC6-TR by Microchip Technology

The MIC94073YC6-TR is a sophisticated load switch integrated circuit (IC) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance component is a testament to Microchip's commitment to delivering state-of-the-art electronic solutions for a wide range of applications.

Key Features

  • High-Side Switch: As a P-channel MOSFET high-side switch, the MIC94073YC6-TR provides efficient power distribution and management, ensuring minimal voltage drop and power loss during operation.
  • Low On-Resistance: The device boasts an ultra-low on-resistance (RDS(ON)) of just 65mΩ at 1.8V, which translates to reduced power consumption and improved overall efficiency.
  • Input Voltage Range: It operates over a broad input voltage range from 1.8V to 5.5V, making it suitable for a variety of low-voltage applications, including those powered by battery.
  • Fast Transient Response: The MIC94073YC6-TR is designed for applications that require fast transient response, ensuring reliable performance even under rapid load changes.
  • Thermal Shutdown Protection: It includes a built-in thermal shutdown feature that protects the device and the system from overheating, enhancing reliability and safety.
  • Ultra-Small Packaging: Housed in a tiny 1.2mm x 1.6mm 6-pin Thin SOT-23 package, the MIC94073YC6-TR is ideal for space-constrained applications.

Applications

The MIC94073YC6-TR is versatile and can be used in a diverse array of electronic systems, including:

  • Smartphones and portable electronics
  • Wireless cards and modules
  • Power distribution controls
  • Battery-powered devices
  • IoT devices and sensors

Reliability and Quality

Microchip Technology's commitment to quality ensures that the MIC94073YC6-TR meets the highest standards of reliability and performance. The device is RoHS compliant and is designed to withstand the rigors of modern electronic applications. With its advanced features and robust design, the MIC94073YC6-TR load switch is an excellent choice for engineers and designers looking to enhance their power management solutions.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0241 $51.2050
120+ $0.8403 $100.8360
185+ $0.8140 $150.5900
255+ $0.7878 $200.8890
330+ $0.7615 $251.2950
440+ $0.6827 $300.3880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,350 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess