Microchip Technology MIC921BC5-TR Product Overview
The MIC921BC5-TR from Microchip Technology is a high-performance, precision operational amplifier that stands out in the market for its low-voltage operation and low power consumption. This operational amplifier is designed to meet the rigorous demands of a wide range of electronic applications, from industrial controls to portable devices.
Key Features
- Low Voltage Operation: The MIC921BC5-TR is capable of operating at a supply voltage as low as 2.5V, making it ideal for battery-operated devices and applications where power efficiency is critical.
- Power Efficiency: With its low quiescent current, this op-amp ensures minimal power waste, contributing to longer battery life and reduced heat generation in sensitive circuits.
- High Output Drive Capability: Despite its low power consumption, the MIC921BC5-TR can drive large capacitive loads, which is essential for applications that require robust signal transmission.
- Speed and Precision: It provides a fast settling time and a high slew rate, making it suitable for high-speed signal processing without sacrificing accuracy.
Applications
The versatility of the MIC921BC5-TR allows it to be used in a multitude of applications, including:
- Portable Instrumentation
- Battery-Powered Devices
- Data Acquisition Systems
- Audio and Video Processing
- Active Filters and Buffers
Technical Specifications
The MIC921BC5-TR boasts impressive technical specifications that enable it to deliver superior performance:
- Supply Voltage Range: 2.5V to 5.5V
- Low Quiescent Current
- High Output Current: Capable of driving 10mA loads
- Temperature Range: -40°C to +85°C
- Packaging: Available in a compact 5-pin SOT-23 package
Quality and Reliability
Microchip Technology is known for its commitment to quality and reliability, and the MIC921BC5-TR is no exception. It is designed and manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and commercial applications. With its robust design, the MIC921BC5-TR is built to perform reliably over a wide range of temperatures and operating conditions.
For designers looking for an op-amp that combines low power consumption with high performance, the MIC921BC5-TR from Microchip Technology is an excellent choice that does not compromise on functionality or efficiency.