EN
  • EN
  • DE

MIC841NYC5-TR

Part No MIC841NYC5-TR
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMP SNGL W/REF SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 1.5 V to 5.5 V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 3μA
Propagation Delay (Max) 12μs
Hysteresis 20mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 003543-MIC841NYC5-TR
Ultra Librarian 3D Model Ultra Librarian MIC841NYC5-TR CAD Model

Description

Microchip Technology's MIC841NYC5-TR Voltage Supervisor

The MIC841NYC5-TR from Microchip Technology is a highly precise voltage supervisor designed to ensure reliable operation and system stability in a variety of electronic applications. This compact component is essential in monitoring the power supply voltages of microprocessors, microcontrollers, and other digital systems, providing a safeguard against unpredictable conditions such as power failures, brownouts, or any abnormal deviation from standard voltage levels.

Key Features

  • High Accuracy: The MIC841NYC5-TR offers a tight threshold voltage accuracy which is crucial for sensitive electronics that require consistent voltage levels for optimal performance.
  • Low Power Consumption: This voltage supervisor is designed for energy-efficient operation, making it ideal for battery-powered devices where power conservation is a priority.
  • Adjustable Reset Timeout Delay: The device includes an adjustable delay time for the reset output, allowing designers to customize the reset de-assertion to match specific system requirements.
  • Manual Reset Capability: A manual reset input provides an additional layer of system control, enabling users to trigger a system reset as needed.
  • Multiple Threshold Options: Available in a variety of voltage threshold options, the MIC841NYC5-TR can be selected to match the voltage requirements of different applications.
  • Compact SOT-23-5 Package: The small footprint of the SOT-23-5 package makes it suitable for space-constrained applications without compromising performance.

Applications

The versatility of the MIC841NYC5-TR allows it to be integrated into a wide array of products, including but not limited to:

  • Portable and battery-powered devices
  • Embedded systems
  • Automotive electronics
  • Industrial control systems
  • Computing devices
  • Telecommunication systems

With its combination of precision, power efficiency, and customizability, the MIC841NYC5-TR voltage supervisor from Microchip Technology is a dependable component for maintaining system integrity across numerous applications. Its integration into your design can help prevent data loss, hardware damage, and system failures, ensuring a more robust and reliable end product.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0407 $52.0350
105+ $0.9736 $102.2280
160+ $0.9400 $150.4000
230+ $0.8729 $200.7670
300+ $0.8393 $251.7900
375+ $0.8058 $302.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,990 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess