EN
  • EN
  • DE

APT30DQ60KG

Part No APT30DQ60KG
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GP 600V 30A TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Tube
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 2.4 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 30 ns
Current - Reverse Leakage @ Vr 25 µA @ 600 V
Mounting Type Through Hole
Package / Case TO-220-2
Supplier Device Package TO-220 [K]
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number APT30DQ60
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 564042-APT30DQ60KG
Ultra Librarian 3D Model Ultra Librarian APT30DQ60KG CAD Model

Description

Product Overview: APT30DQ60KG - Microchip Technology

The APT30DQ60KG is a state-of-the-art power semiconductor device crafted by the renowned Microchip Technology, a leader in the field of microcontrollers and analog semiconductors. This product is a fast recovery diode designed to meet the demanding requirements of high-efficiency power electronics systems.

Key Features

  • High Voltage Capability: The APT30DQ60KG is designed to handle high voltages, with a maximum repetitive reverse voltage (V<sub>RRM) of 600V, making it suitable for a wide range of applications in power conversion.
  • Fast Recovery Time: With a rapid recovery time, this diode minimizes energy loss during switching, enhancing the overall performance of power systems.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop (V<sub>F), reducing conduction losses and improving efficiency.
  • High Surge Current Capability: It is capable of withstanding high surge currents, ensuring reliability and robustness in applications where power spikes are common.

Applications

The APT30DQ60KG is versatile and can be utilized in various high-performance power applications, including:

  • Power supplies for servers and telecommunications.
  • Industrial power converters and inverters.
  • Motor drives for industrial automation.
  • Renewable energy systems such as solar inverters and wind turbines.
  • Electric vehicle (EV) charging infrastructure.

Quality and Reliability

Microchip Technology is committed to delivering products of the highest quality. The APT30DQ60KG is no exception, as it is manufactured with stringent quality control processes, ensuring both reliability and performance. It is designed to operate in harsh environments and is characterized by its long operational lifespan.

Environmental Compliance

The APT30DQ60KG complies with various environmental standards, reflecting Microchip Technology's dedication to sustainability and environmental responsibility. This component is RoHS compliant, meaning it is free from hazardous substances, making it a safe choice for electronic manufacturers concerned with ecological impact.

With its combination of high voltage capability, fast recovery time, low forward voltage drop, and high surge current capability, the APT30DQ60KG is the ideal choice for engineers looking for a reliable and efficient power diode for their high-demand applications.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3278 $53.1120
95+ $1.0895 $103.5025
145+ $1.0554 $153.0330
200+ $1.0214 $204.2800
255+ $0.9873 $251.7615
340+ $0.8852 $300.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,045 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess