EN
  • EN
  • DE

MIC809MUTR

Part No MIC809MUTR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC RESET GEN 4.38V VTH SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.38V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 208417-MIC809MUTR
Family Name MIC809
Introduction Date May 12, 2000
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC809MUTR CAD Model

Description

Microchip Technology's MIC809MUTR Supervisor IC

The MIC809MUTR from Microchip Technology is a highly reliable voltage supervisor IC designed to maintain system integrity by monitoring the power supply in digital systems. This compact component is an essential safeguard for microcontrollers and other digital circuits, ensuring that they are reset appropriately during power-up, power-down, and brown-out conditions.

This supervisor IC comes in a tiny 4-pin SOT-143 package, making it an ideal choice for space-constrained applications. Despite its small size, the MIC809MUTR packs a powerful punch, offering precision monitoring of 3-pin voltages with a factory-trimmed threshold. The reset output is active low and is asserted when the monitored voltage falls below the threshold, ensuring the connected microcontroller or processor is held in reset until stable conditions are detected.

Key features of the MIC809MUTR include:

  • Supply Voltage Monitoring: Accurate monitoring of the supply voltage to ensure reliable operation of the system.
  • Low Power Consumption: With its low power draw, this IC is suitable for battery-operated devices, contributing to extended battery life.
  • Manual Reset Capability: The inclusion of a manual reset input provides designers with the flexibility to trigger a system reset as required.
  • Immunity to Short VDD Transients: The device is designed to ignore brief glitches on the VDD line, which helps to prevent false resets.
  • Fast Response Time: The MIC809MUTR responds quickly to voltage changes, ensuring timely system protection.
  • Built-in Hysteresis: The hysteresis feature helps to prevent erratic resets due to noisy voltage levels.

The MIC809MUTR is an essential component for a broad range of applications, including computers, controllers, intelligent instruments, and portable electronics. Its ability to provide a reliable reset signal makes it a trusted choice for engineers looking to enhance the robustness and stability of their electronic designs. With its precision voltage monitoring and low power consumption, the MIC809MUTR is a smart addition to any power management solution.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess