EN
  • EN
  • DE

STEF01FTR

Part No STEF01FTR
Manufacturer STMicroelectronics
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 5% 14HTSSOP / Electronic Fuse Regulator 4A 14-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Function Electronic Fuse
Accuracy ±5%
Voltage - Input 8V ~ 48V
Current - Output 4A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 14-HTSSOP
Base Product Number STEF01
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852619-STEF01FTR
Ultra Librarian 3D Model Ultra Librarian STEF01FTR CAD Model

Description

STEF01FTR - Electronic Fuse from STMicroelectronics

The STEF01FTR is a state-of-the-art electronic fuse designed by STMicroelectronics, tailored for providing overcurrent protection in a variety of applications. This electronic fuse is a crucial component for systems that require a high level of safety and reliability, ensuring that your electronics are safeguarded against potential damage caused by overcurrent conditions.

Key Features

  • Programmable Overcurrent Protection: The STEF01FTR allows users to set the threshold for overcurrent protection, ensuring precise control over the current levels that can flow through the system.
  • Auto-Retry Function: After a fault condition has been detected and the device has reacted, it automatically attempts to reset itself, which can be invaluable in systems where continuous operation is critical.
  • Overtemperature Protection: Aside from overcurrent, the device also monitors temperature, providing an additional layer of protection against overheating.
  • Undervoltage Lockout (UVLO): This feature ensures that the device remains off if the supply voltage drops below a certain threshold, preventing erratic behavior or damage during low voltage conditions.

Applications

The versatility of the STEF01FTR makes it suitable for a wide range of applications. It is commonly used in:

  • Power supply units
  • Industrial systems
  • Consumer electronics
  • Computer and server systems
  • Telecommunication equipment

Technical Specifications

The STEF01FTR is available in a compact VFQFPN-10 3x3 mm package, making it ideal for space-constrained applications. It supports an operating voltage range from 6.1 V to 48 V, with a maximum continuous current of 3.5 A. The device also features an adjustable overcurrent threshold and a built-in 7-bit DAC for precise current control.

Conclusion

STMicroelectronics' STEF01FTR is an advanced electronic fuse that provides robust protection against overcurrent and overheating, ensuring the safety and reliability of your electronic systems. Its programmable features, auto-retry mechanism, and compact design make it an excellent choice for designers looking to incorporate an efficient and reliable protection solution in their applications.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT MONITOR 8MSOP
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.6918
Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
National Semiconductor (TI)
Precision Current Gauge IC with Ultra Low Loss Sense Element and PWM Output
Need more? Email Us
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $3.8203
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
STMicroelectronics
IC CURRENT SENSE 36PWRSSO / Current Sense Regulator High-Side PowerSSO-36
Lowest to $11.6032

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0470 $51.1750
60+ $1.6796 $100.7760
93+ $1.6271 $151.3203
128+ $1.5746 $201.5488
165+ $1.5222 $251.1630
220+ $1.3647 $300.2340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,510 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess