EN
  • EN
  • DE
  • IT

MIC79110-4.2YML-TR

Part No MIC79110-4.2YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATTERY CHARGER LI-ION 10-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Programmable Fault Protection Over Current, Over Temperature, Reverse Current
Charge Current - Max 1.2A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 16V
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-MLF (3x3)
Win Source Part Number 113776-MIC79110-4.2YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC79110-4.2YML-TR CAD Model

Description

The MIC79110-4.2YML-TR is a state-of-the-art linear voltage regulator designed and manufactured by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This voltage regulator is part of Microchip's extensive range of power management products, tailored to meet the stringent requirements of modern electronic applications.

With a fixed output voltage of 4.2V, the MIC79110-4.2YML-TR provides a high level of stability and accuracy in voltage regulation, ensuring that connected devices operate reliably and efficiently. It is particularly suitable for battery-powered devices, such as portable consumer electronics, where maintaining a consistent voltage is crucial for optimal performance and longevity.

This regulator features a low dropout voltage, which means it can maintain a regulated output even when the input-to-output differential is minimal. This characteristic is especially beneficial in applications where the input voltage fluctuates or is very close to the output voltage, allowing the device to operate effectively under varying power conditions.

The MIC79110-4.2YML-TR comes in a compact, leadless 8-pin MLF® package, which is ideal for space-constrained applications. Its small footprint allows for more efficient use of board space, making it a perfect choice for densely populated PCBs. Additionally, the MLF® package provides excellent thermal performance, ensuring the device remains cool even under high current loads.

Safety and reliability are paramount for Microchip products, and the MIC79110-4.2YML-TR incorporates several protective features. It includes over-current protection, thermal shutdown, and under-voltage lockout, all of which contribute to the safe operation of the end application by preventing damage from abnormal operating conditions.

The "TR" suffix indicates that this component is provided in tape and reel packaging, which facilitates automated pick-and-place assembly processes, making it an excellent choice for high-volume production environments.

In summary, the MIC79110-4.2YML-TR is a robust, high-performance voltage regulator that offers precision, efficiency, and reliability for a wide range of applications. Its advanced features and compact packaging make it a versatile solution for designers looking to optimize power management in their next-generation electronic devices.

You May Also Be Interested in

Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0275 $60.4125
35+ $3.3045 $115.6575
55+ $3.2017 $176.0935
75+ $3.0977 $232.3275
97+ $2.9949 $290.5053
130+ $2.6854 $349.1020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess