EN
  • EN
  • DE
  • IT

MIC79110-4.2BML-TR

Part No MIC79110-4.2BML-TR
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATTERY CHARGER LI-ION 10-MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Battery Chemistry Lithium-Ion
Number of Cells 1
Programmable Fault Protection Over Current, Over Temperature, Reverse Current
Charge Current - Max 1.2A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 16V
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-MLF (3x3)
Win Source Part Number 1077211-MIC79110-4.2BML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC79110-4.2BML-TR CAD Model

Description

The MIC79110-4.2BML-TR is a high-performance, fixed-output, low-dropout voltage regulator (LDO) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This LDO is designed to deliver a fixed 4.2V output from a wide input voltage range, making it an ideal choice for a variety of applications that require a stable and efficient power supply.

Key Features

  • Fixed Output Voltage: The regulator provides a fixed output voltage of 4.2V, suitable for applications that require a consistent and precise voltage level.
  • High Output Current: It can supply an output current of up to 1A, making it capable of powering a wide range of devices.
  • Low Dropout Voltage: The MIC79110-4.2BML-TR has a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features to protect against overheating and overcurrent conditions.
  • Stable with Ceramic Capacitors: The regulator is stable with ceramic output capacitors, providing improved performance and reliability.
  • Surface-Mount Package: Supplied in a 10-lead 3mm x 3mm MLF® package, the LDO is suitable for space-constrained applications and is designed for easy integration into surface-mount technology (SMT) processes.

Applications

The MIC79110-4.2BML-TR is versatile and can be used in various applications, including but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Wireless communication systems
  • Microprocessor/microcontroller power supplies

This LDO from Microchip Technology is an excellent choice for designers looking for a reliable and efficient power management solution. The MIC79110-4.2BML-TR's combination of features, including its fixed output voltage, high output current capability, low dropout performance, and protection mechanisms, make it a robust component for a myriad of electronic applications.

You May Also Be Interested in

Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess