EN
  • EN
  • DE

MIC5891YN

Part No MIC5891YN
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRVR LATCH 8BIT SER IN 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Switch Type Latched Driver
Number of Outputs 8
Output Type Bipolar
Voltage - Load 5 V to 50 V
Supply Voltage - Operating 4.5 V to 15 V
Current - Output (Max) 500mA
Input Type Non-Inverting
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-DIP
Win Source Part Number 1077167-MIC5891YN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5891YN CAD Model

Description

Product Overview: MIC5891YN from Microchip Technology

The MIC5891YN is a high-voltage, high-current integrated circuit from Microchip Technology, designed for driving a wide range of loads, including LEDs, relays, and stepper motors. This robust device is part of Microchip's portfolio of output driver ICs that provide a reliable solution for interfacing logic signals to high-power devices.

Key Features

  • High-Voltage Output: The MIC5891YN is capable of withstanding up to 35V, making it suitable for various industrial applications.
  • High-Current Drive: With an ability to source up to 500mA per channel, this IC can drive multiple devices simultaneously without the need for additional power components.
  • 8-Bit Serial-Input Latched Drivers: The serial input allows for a reduction in the number of input/output pins required to control the device, simplifying the design and reducing the overall system cost.
  • Output Clamp Diodes: Integrated clamp diodes provide Inductive Transient Suppression, which is essential for driving inductive loads such as motors and relays, protecting the circuit from voltage spikes.
  • Open-Collector Outputs: The open-collector design allows for higher voltage loads to be controlled, beyond the chip's power supply voltage.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, enhancing the reliability and longevity of the IC.

Applications

The MIC5891YN is versatile and can be used in a variety of applications, including:

  • LED Displays
  • Relay Drivers
  • Stepper Motor Controls
  • Industrial Controls
  • Factory Automation Systems

Package and Availability

The MIC5891YN is offered in a 16-pin plastic DIP package, providing a compact solution for space-constrained applications. It is available for purchase through Microchip Technology's official distributors and online store, ensuring easy procurement for both prototyping and mass production needs.

For detailed technical specifications, application notes, and support resources, visit the Microchip Technology website.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3418 $50.1270
37+ $2.7420 $101.4540
57+ $2.6563 $151.4091
78+ $2.5706 $200.5068
101+ $2.4849 $250.9749
135+ $2.2279 $300.7665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess