EN
  • EN
  • DE

MIC3230YTSETR

Part No MIC3230YTSETR
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type DC DC Controller
Topology Step-Up (Boost)
Number of Outputs 1
Operating Input Voltage(Min) 6V
Maximum Supply Voltage 45V
Frequency 100kHz to 1MHz
Dimming PWM
Applications Lighting
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-TSSOP-EP
Win Source Part Number 058643-MIC3230YTSETR
Ultra Librarian 3D Model Ultra Librarian MIC3230YTSETR CAD Model

Description

The MIC3230YTSETR from Microchip Technology is a robust and versatile high-efficiency LED driver designed to cater to a broad range of lighting applications. This sophisticated component is engineered to optimize the performance and reliability of your LED systems, providing a seamless solution for driving high-brightness LEDs with precision and ease.

Key Features

  • Integrated Switch: The MIC3230 comes with an internal switch, which can deliver up to 1.5A, making it suitable for driving a string of LEDs with consistent brightness and high efficiency.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 6.5V to 36V, accommodating various power supplies and ensuring flexibility across different applications.
  • High Efficiency: With an efficiency rate of up to 95%, the MIC3230YTSETR ensures minimal power loss and heat generation, enhancing the longevity of your LED solutions.
  • PWM Dimming Capability: It supports Pulse-Width Modulation (PWM) dimming, which provides precise control over the brightness levels of the LEDs without compromising color or light quality.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, safeguarding your LEDs and maintaining system integrity.
  • Compact Package: The MIC3230YTSETR is available in a small footprint, making it ideal for space-constrained applications without sacrificing performance.

Applications

The versatility of the MIC3230YTSETR LED driver makes it an excellent choice for a variety of applications, including:

  • Architectural and decorative lighting
  • Automotive interior and exterior lighting
  • Industrial and commercial lighting systems
  • General-purpose LED backlighting

Reliability and Support

Microchip Technology is renowned for its commitment to quality and reliability. The MIC3230YTSETR is no exception, backed by Microchip's rigorous testing and validation processes. Additionally, Microchip provides comprehensive technical support and resources to assist with design integration and troubleshooting, ensuring a smooth implementation of their LED driver into your lighting projects.

You May Also Be Interested in

On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5837 $59.4251
55+ $2.1206 $116.6330
85+ $2.0536 $174.5560
117+ $1.9878 $232.5726
151+ $1.9219 $290.2069
202+ $1.7221 $347.8642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess