EN
  • EN
  • DE
  • IT

MIC5159-1.8BM6-TR

Part No MIC5159-1.8BM6-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL 1.8V SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 10mA
Voltage - Input 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 788646-MIC5159-1.8BM6-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5159-1.8BM6-TR CAD Model

Description

The MIC5159-1.8BM6-TR is a high-performance, fixed-output, low-dropout regulator (LDO) from Microchip Technology, designed to deliver a continuous 1.8V output voltage. This efficient power management integrated circuit is tailored to meet the stringent requirements of portable electronic devices, ensuring reliable operation and extended battery life.

Key Features

  • Output Voltage: Fixed at 1.8V, providing a stable power supply for sensitive electronic components.
  • High Accuracy: Offers tight load and line regulation, ensuring minimal deviation in output voltage under varying conditions.
  • Low Dropout: Features a low dropout voltage, enabling operation close to the input voltage and thus maximizing efficiency.
  • Thermal and Overcurrent Protection: Built-in safety features guard against excessive temperature and current, preventing damage to the device and connected components.
  • Small Footprint: Available in a compact SOT-23-6 package, making it suitable for space-constrained applications.

Applications

The MIC5159-1.8BM6-TR is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Handheld instruments
  • Portable media players
  • Wireless communication devices
  • Microcontroller power supplies

Technical Specifications

Parameter Value Output Voltage (V<sub>OUT) 1.8V Input Voltage (V<sub>IN) 2.25V to 6V Dropout Voltage (Typical) 165mV @ 150mA Maximum Output Current 150mA Package Type SOT-23-6

Ordering Information

The MIC5159-1.8BM6-TR is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. This product is RoHS compliant and is provided with Microchip's quality assurance, ensuring high reliability and performance.

You May Also Be Interested in

Microchip Technology
IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us
Texas Instruments
8-Pin N-FET Linear Regulator Controller
Need more? Email Us
Microchip Technology
LDO Cntrlr REG Adjustable 1V 10-Pin DFN EP T/R / IC REG CTRLR SGL POS ADJ 10-MLF
Lowest to $6.5523
Texas Instruments
IC REG CTRLR SGL 2V 16-SOIC / LDO Cntrlr REG Fixed 2V 400mA 16-Pin SOIC T/R
Lowest to $36.0198
Rohm Semiconductor
IC REG CTRLR SGL POS ADJ 8MSOP
Lowest to $1.6222
Rohm Semiconductor
LDO Regulator Pos 0.65V to 2.7V 2.5A 20-Pin HTSSOP-B EP T/R
Lowest to $0.5793
Linear Technology
IC REG CTRLR SGL 1.5V 8SOIC / LDO Regulator Pos 1.5V 10A 8-Pin SOIC N Tube
Need more? Email Us
Microchip Technology
IC REG CTRLR SGL 1.8V SOT23-6
Need more? Email Us
Rochester Electronics
HIGH EFFICIENCY REG CONTROLLER,
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess