EN
  • EN
  • DE

MIC502YMTR

Part No MIC502YMTR
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PAR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Speed
Technology Bipolar
Applications Fan Controller
Supply Voltage - Operating 4 V to 13.2 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 044773-MIC502YMTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC502YMTR CAD Model

Description

Microchip Technology's MIC502YMTR: A Versatile Fan Management IC

The MIC502YMTR from Microchip Technology is a sophisticated fan management integrated circuit designed to cater to the growing demand for efficient thermal management solutions in electronic systems. This innovative component is part of Microchip's extensive portfolio of power management solutions and is specifically engineered to enhance system reliability and performance through precise fan speed control.

At the heart of the MIC502YMTR lies its ability to modulate the speed of a fan based on temperature inputs, which ensures optimal cooling and noise reduction. This feature is particularly beneficial in applications where maintaining a specific temperature range is critical, such as in computer servers, telecommunications equipment, and industrial systems. By adjusting the fan speed as necessary, the MIC502YMTR helps to prolong the life of electronic components by preventing overheating, while also conserving energy and minimizing acoustic noise.

The device supports both voltage mode and PWM (Pulse Width Modulation) fan control methods, providing designers with the flexibility to select the most appropriate control strategy for their specific application. The voltage mode control is ideal for fans with a two-wire interface, while the PWM control mode is suited for fans with a three or four-wire interface, offering more precise speed control and lower power consumption.

Additionally, the MIC502YMTR features a built-in temperature sensor input, which allows for direct connection to a thermistor or other temperature sensing device. This enables real-time thermal monitoring and fan speed adjustment. The IC also includes a frequency generator output that can be used to drive an external transistor or MOSFET for high-current fan applications.

With its small footprint, the MIC502YMTR comes in a space-saving 8-pin MSOP (Mini Small Outline Package) that is ideal for compact PCB layouts. Its wide operating voltage range of 4.5V to 13.2V and operational temperature range from -40°C to +125°C make it suitable for various challenging environments.

Overall, the MIC502YMTR is a reliable and efficient solution for advanced fan speed control, offering designers a versatile and easy-to-implement component for their thermal management needs.

You May Also Be Interested in

Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess