EN
  • EN
  • DE

MIC502BM

Part No MIC502BM
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PAR 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Speed
Technology Bipolar
Applications Fan Controller
Supply Voltage - Operating 4 V to 13.2 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 136804-MIC502BM
Ultra Librarian 3D Model Ultra Librarian MIC502BM CAD Model

Description

Microchip Technology's MIC502BM: Fan Management IC

The MIC502BM is a versatile fan management integrated circuit (IC) developed by Microchip Technology, designed to offer precision cooling control solutions. This IC is ideal for a wide range of applications, from personal computers and servers to telecommunications equipment and industrial systems that require reliable thermal management.

The MIC502BM operates at a supply voltage ranging from 4.5V to 13.2V, making it suitable for various electronic devices. It features a programmable temperature threshold and hysteresis set via external resistors, providing flexibility and precision in fan speed control based on the system's thermal load.

This fan management IC incorporates a temperature-proportional fan speed controller which is designed to adjust the fan speed as the temperature changes, ensuring optimal cooling performance while minimizing noise and power consumption. The device supports both linear and PWM (Pulse Width Modulation) fan control methods, accommodating a vast array of fan types and preferences for different cooling strategies.

A standout feature of the MIC502BM is its built-in fan fault detection capability. This function safeguards the system against fan failure, which is critical for preventing overheating and potential damage to components. Upon detecting a fan fault condition, the IC can signal an alarm or initiate a system shutdown to avert further complications.

The MIC502BM comes in a small 8-pin SOIC (Small Outline Integrated Circuit) package, which makes it space-efficient for compact PCB (Printed Circuit Board) designs. Its low external component count not only simplifies the circuit design but also helps in reducing the overall cost of the thermal management system.

Overall, Microchip Technology's MIC502BM is a reliable and cost-effective solution for sophisticated fan control. Its programmability, fan fault detection, and support for multiple control methods make it a highly adaptable IC for managing the thermal conditions of various electronic systems.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Texas Instruments
DRIVER
Lowest to $5.4417
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $3.0171
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5356 $58.3188
56+ $2.0805 $116.5080
86+ $2.0155 $173.3330
119+ $1.9505 $232.1095
154+ $1.8856 $290.3824
205+ $1.6905 $346.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess