EN
  • EN
  • DE

MIC5012BWM

Part No MIC5012BWM
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description Dual High- or Low-Side MOSFET Driver Not Recommended for New Designs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Gate Drivers
Manufacturer Microchip Technology
Win Source Part Number 319941-MIC5012BWM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5012BWM CAD Model

Description

Microchip Technology MIC5012BWM Overview

The MIC5012BWM from Microchip Technology is a robust integrated circuit designed for driving inductive loads such as relays, solenoids, and other actuators. This high-voltage, high-speed dual MOSFET driver is specifically engineered to simplify the design of relay and solenoid circuits in a wide range of applications, including automotive systems, industrial equipment, and consumer electronics.

Key Features

  • High-Voltage Operation: The MIC5012BWM is capable of operating at supply voltages up to 30V, making it suitable for various industrial and automotive applications where higher voltage levels are common.
  • High-Speed Performance: With its ability to switch at high speeds, this driver ensures efficient operation of inductive loads, reducing power loss and improving overall performance.
  • Dual Independent Channels: The device features two independent driver channels, allowing for control of two separate loads or providing a push-pull configuration for greater driving power.
  • Integrated Protection Features: It includes built-in protection circuits such as over-current protection and thermal shutdown, enhancing the reliability and longevity of the application.
  • Logic-Level Inputs: Compatible with standard logic levels, the MIC5012BWM can be easily interfaced with microcontrollers or other logic devices, simplifying the control scheme.

Applications

The versatile nature of the MIC5012BWM makes it an ideal choice for a multitude of applications. It is commonly used in:

  • Automotive electronics, such as power door locks and fuel injection systems
  • Industrial controls, including motor controls and valve actuation
  • Consumer electronics, for example in computer peripherals and gaming devices
  • Power management systems where precise control of inductive loads is required

Package and Availability

The MIC5012BWM is offered in a SOIC-8 (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. This package type also aids in efficient heat dissipation, which is crucial for maintaining the performance and reliability of the device.

With its comprehensive features and robust design, the MIC5012BWM from Microchip Technology stands out as a high-quality solution for driving inductive loads in a variety of electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9081

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess