Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Type EL Lamp Driver
Frequency 60Hz to 1kHz
Supply Voltage - Operating 1.8 V to 5.5 V
Operating Supply Current 45μA
Dimming No
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 101037-MIC4832YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC4832YML-TR CAD Model

Description

Product Overview: MIC4832YML-TR from Microchip Technology

The MIC4832YML-TR is a high-performance LED driver integrated circuit (IC) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to efficiently drive an array of LEDs, this IC is ideal for a wide range of applications, including automotive lighting, industrial displays, and general-purpose LED illumination.

Key Features

  • Output Voltage: The MIC4832YML-TR is designed to provide a consistent and stable output voltage, ensuring optimal performance for connected LEDs.
  • Drive Capability: This IC can drive multiple LEDs in series, providing flexibility in design and application.
  • Thermal Management: Equipped with thermal shutdown protection, the MIC4832YML-TR safeguards the IC and the LEDs from potential overheating, enhancing the product's longevity and reliability.
  • Efficiency: With its high efficiency, this LED driver minimizes energy consumption, making it suitable for energy-sensitive applications.
  • Compact Package: The IC comes in a compact MLF® package, making it easy to integrate into space-constrained applications.

Applications

The versatility of the MIC4832YML-TR allows it to be used in a variety of settings. Its primary applications include:

  • Automotive interior and exterior lighting
  • Backlighting for LCD displays
  • Industrial signal and task lighting
  • Architectural and decorative lighting

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the MIC4832YML-TR is no exception. It is built to meet high industry standards, ensuring stable operation over a wide temperature range and a long operational lifespan.

Ordering Information

The product is available in tape and reel packaging, denoted by the suffix "-TR", facilitating easy assembly during the manufacturing process. For more information on purchasing and pricing, interested parties should contact Microchip Technology or authorized distributors.

You May Also Be Interested in

Texas Instruments
IC CCFL DRIVER CONTROLLER 8DIP / CCFL Driver 5V/9V/12V/15V/18V/24V 160kHz 8-Pin PDIP Tube
Need more? Email Us
ECAD model for UCC2972NG4
Atmel
Dual Output Flasher
Lowest to $4.5548
ECAD model for U2044B-MFPG3Y
NXP / Nexperia
600 V dimmable power IC for compact fluorescent lamps
Lowest to $2.1991
ECAD model for UBA2028T
Texas Instruments
IC CCFL DRIVER CONTROLLER 8-DIP / CCFL Driver 5V/9V/12V/15V/18V/24V 160kHz 8-Pin PDIP Tube
Need more? Email Us
ECAD model for UCC2972N
Supertex, Inc
Off-Line High Voltage EL Lamp Driver
Need more? Email Us
ECAD model for HV809LG
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Need more? Email Us
ECAD model for UBA2021P/N2,112
Supertex, Inc
High Voltage Low Noise Inductorless EL Lamp Driver
Lowest to $4.4056
ECAD model for HV850MG
NXP / Nexperia
IC CFL DRIVER 14SO / CCFL Controller 1.8V/2.5V/3.3V/5V/9V/12V 14-Pin SO T/R
Lowest to $15.2335
ECAD model for UBA2211CT/N1,518
NXP / Nexperia
Half-bridge power IC family for CFL lamps
Lowest to $1.2263
ECAD model for UBA2211BT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention