Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete (End Of Life)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 256Kb (32K x 8)
Memory Interface Parallel
Access Time 55ns
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Style Through Hole
Manufacturer Package 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Part Number Series AT27C256
Manufacturer Pack Quantity 14
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802406-AT27C256R-55PC
Ultra Librarian 3D Model Ultra Librarian AT27C256R-55PC CAD Model

Description

Product Overview: AT27C256R-55PC by Microchip Technology

The AT27C256R-55PC is a high-performance 256K (32K x 8) Parallel EEPROM designed and manufactured by Microchip Technology, a renowned leader in the field of microcontroller and analog semiconductors. Providing a convenient and easy way to store data in non-volatile memory, this EEPROM is an ideal choice for a wide range of applications where data integrity and retention are crucial.

Key Features

  • Memory Size: 256Kb (32K x 8-bit)
  • Access Time: 55 ns, enabling quick read operations
  • Package: 28-Pin DIP (Dual In-line Package), suitable for through-hole PCB mounting
  • Operating Voltage: 5V, providing compatibility with standard digital logic levels
  • Temperature Range: Industrial grade with an operating temperature range from -40°C to +85°C
  • Low Power Consumption: Features low standby and active currents, enhancing energy efficiency
  • Endurance: High write endurance with data retention of 10 years at 85°C
  • Programming: Fast parallel programming algorithm to minimize programming time

Applications

The AT27C256R-55PC is versatile and can be used in a variety of applications, including but not limited to:

  • Embedded systems for firmware storage
  • Telecommunication devices
  • Industrial control systems
  • Medical equipment
  • Automotive electronics
  • Consumer electronics

Quality and Reliability

Microchip Technology is committed to delivering products with the highest standards of quality and reliability. The AT27C256R-55PC EEPROM is no exception and has undergone rigorous testing to ensure it meets industry standards for performance and durability. This product is also supported by Microchip's customer service and technical support to assist with any design or application needs.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 256KBIT 120NS 28CDIP
Lowest to $8.8637
ECAD model for M27C256B-12F1
Fairchild/ON Semiconductor
IC EPROM UV 512KBIT 120NS 28CDIP
Need more? Email Us
ECAD model for FM27C512Q-120
STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $8.0954
ECAD model for M27C801-80F1
Amd
EPROM OTP 2M-bit 256K x 8 70ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C020-70JC
STMicroelectronics
IC EPROM UV 2MBIT 120NS 32CDIP
Lowest to $10.9684
ECAD model for M27C2001-12F6
STMicroelectronics
EPROM UV 2M-bit 256K x 8 70ns 32-Pin CFDIPW Tube / IC EPROM UV 2MBIT 70NS 32CDIP
Lowest to $8.8637
ECAD model for M27C2001-70XF1
Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us
ECAD model for AT27LV256A-55JC
STMicroelectronics
IC EPROM UV 512KBIT 150NS 28CDIP
Lowest to $16.4945
ECAD model for M27C512-15F6
STMicroelectronics
EPROM UV 256K-bit 32K x 8 70ns 28-Pin CFDIPW Tube / IC EPROM UV 256KBIT 70NS 28CDIP
Need more? Email Us
ECAD model for M27C256B-70XF1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention