EN
  • EN
  • DE

UCC2972NG4

Part No UCC2972NG4
Manufacturer Texas Instruments
Catalog PMIC - Lighting, Ballast Controllers
Description IC CCFL DRIVER CONTROLLER 8DIP / CCFL Driver 5V/9V/12V/15V/18V/24V 160kHz 8-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type CCFL Controller
Frequency 80kHz ~ 160kHz
Operating Supply Voltage 4.5 V ~ 20 V
Operating Supply Current 7mA
Dimming No
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 798718-UCC2972NG4
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2972
Introduction Date January 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UCC2972NG4 CAD Model

Description

The UCC2972NG4 is a sophisticated power management integrated circuit (PMIC) developed by Texas Instruments, a leader in semiconductor solutions. This device is specifically designed to cater to the needs of power supply applications, offering a high level of integration to achieve efficient and reliable performance.

Key Features

  • High-Efficiency: The UCC2972NG4 is engineered to provide high efficiency in power conversion, making it an ideal choice for energy-sensitive applications.
  • Advanced Control: It comes with advanced control features that enable precise management of power delivery and optimization of system performance.
  • Flexibility: This PMIC allows for a flexible design approach, supporting a wide range of input voltages and power levels, which makes it suitable for a variety of power supply designs.
  • Protection Features: It includes multiple protection features such as overcurrent, overvoltage, and thermal shutdown to safeguard the system against potential damage caused by abnormal operating conditions.
  • Compact Design: The UCC2972NG4 is available in a compact package, which helps minimize the footprint on the PCB and is beneficial for space-constrained applications.

Applications

The UCC2972NG4 is versatile and can be used in a wide array of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • AC-DC power adapters
  • LED drivers
  • Telecommunication equipment
  • Industrial and medical equipment power supplies

Environmental and Quality Certifications

Texas Instruments is committed to environmental stewardship and product quality. The UCC2972NG4 complies with various industry standards and certifications, ensuring reliability and performance while meeting environmental regulations.

Conclusion

In conclusion, the UCC2972NG4 from Texas Instruments stands out as a high-performance PMIC solution for a multitude of power management applications. Its efficiency, advanced features, and compact design make it a go-to choice for designers looking to optimize their power supply systems while ensuring safety and reliability.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3361
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Fairchild/ON Semiconductor
IC BALLAST CONTROL ELECT 8-DIP
Lowest to $3.2640
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP
Need more? Email Us
Infineon Technologies
IC SMART BALLAST CONTROL 19DSO
Lowest to $3.1282
Infineon Technologies
DIMMING BALLAST CONTROL IC | IC CTLR BALLAST DIMMING 16-DIP
Lowest to $3.7434

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9977 $59.9862
13+ $8.2033 $106.6429
19+ $7.9469 $150.9911
27+ $7.6906 $207.6462
34+ $7.4342 $252.7628
46+ $6.6652 $306.5992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess