EN
  • EN
  • DE

MIC4802YME

Part No MIC4802YME
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 800MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Channel Output Current 800mA
Dimming PWM
Applications Lighting
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC-EP
Win Source Part Number 1076644-MIC4802YME
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4802YME CAD Model

Description

Microchip Technology's MIC4802YME: A High-Efficiency LED Driver

The MIC4802YME from Microchip Technology is an exceptional LED driver that provides a high-efficiency solution for powering LEDs. Designed with precision and functionality in mind, the MIC4802YME stands out as a robust and reliable component for a wide array of lighting applications. Its versatility makes it suitable for everything from general lighting to more specialized uses such as automotive, industrial, and architectural lighting.

This LED driver is designed to operate with an input voltage range of 6V to 45V, which allows it to be used in various systems without the need for additional voltage regulation. It supports a constant current output that can be programmed up to 1.5A through an external resistor, ensuring consistent brightness and performance of the LEDs it powers. This feature is particularly important for applications where uniform light output is critical.

The MIC4802YME incorporates an internal PWM dimming controller which provides a wide dimming range, enabling precise control over the brightness of the LEDs. This is essential for applications that require variable light intensity, such as mood lighting or backlighting in displays. The dimming functionality is also beneficial in conserving energy and extending the life of the LEDs.

One of the key advantages of the MIC4802YME is its thermal management capabilities. The device includes thermal shutdown protection, which safeguards the LEDs and the driver itself from overheating, thus ensuring a longer operational lifespan. Additionally, its high efficiency helps to minimize the heat generated during operation, reducing the need for extensive heat sinking and allowing for more compact system designs.

The MIC4802YME comes in a compact 10-pin MSOP (Mini Small Outline Package) with an exposed pad for enhanced thermal performance. This small footprint makes it an excellent choice for space-constrained applications. Furthermore, its robust design ensures reliable operation over a wide temperature range, making it suitable for outdoor and harsh environment applications.

In summary, Microchip Technology's MIC4802YME LED driver is a high-performance, energy-efficient solution that offers designers flexibility, reliability, and ease of integration for a multitude of LED lighting applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0685 $51.7125
59+ $1.6972 $100.1348
92+ $1.6442 $151.2664
126+ $1.5912 $200.4912
163+ $1.5381 $250.7103
218+ $1.3790 $300.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,687 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess