EN
  • EN
  • DE

MIC4605-2YM-EV

Part No MIC4605-2YM-EV
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL-BOARD MIC4605-2YM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Main Purpose Power Management, Half H-Bridge Driver (External FET)
Embedded No
Utilized IC / Part MIC4605-2YM
Supplied Contents Board(s)
Win Source Part Number 788637-MIC4605-2YM-EV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4605-2YM-EV CAD Model

Description

Microchip Technology's MIC4605-2YM-EV Evaluation Board

The MIC4605-2YM-EV is a sophisticated evaluation platform designed by Microchip Technology to showcase the capabilities of the MIC4605, a Half-Bridge MOSFET driver that features adaptive dead time and shoot-through protection. This evaluation board serves as a powerful tool for engineers and designers to test the performance of the MIC4605 in various application scenarios.

Key Features of MIC4605-2YM-EV

  • Adaptive Dead-Time Circuitry: The MIC4605-2YM-EV incorporates adaptive dead-time control, which optimizes switching intervals to enhance efficiency and reduce electromagnetic interference (EMI).
  • Shoot-Through Protection: The board includes robust shoot-through protection to prevent damage to the MOSFETs from simultaneous high-side and low-side conduction.
  • High-Speed Operation: Capable of operating at frequencies up to 100kHz, the MIC4605-2YM-EV is suitable for high-speed applications.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the driver operates only when the supply voltage is sufficient, safeguarding the system against low voltage conditions.
  • Thermal Shutdown: An integrated thermal shutdown mechanism protects the device from overheating, enhancing the reliability of the system.

Applications

The evaluation board is ideal for testing the MIC4605 in a range of applications, including but not limited to:

  • Brushed DC and stepper motor drives
  • BLDC motor drives
  • Class D audio amplifiers
  • Power inverters

Design and Layout

The MIC4605-2YM-EV is engineered with a user-friendly layout that provides easy access to all critical pins and components of the MIC4605 driver. It includes probe points for convenient monitoring of signals and power conditions, and it is built to accommodate a wide range of power supply options, making it a versatile tool for various design requirements.

With its comprehensive feature set and robust design, the MIC4605-2YM-EV evaluation board from Microchip Technology is an invaluable asset for developers looking to expedite the design and testing process of their power management and motor control applications.

You May Also Be Interested in

Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7960 $62.8600
80+ $1.4738 $117.9040
125+ $1.4276 $178.4500
170+ $1.3814 $234.8380
220+ $1.3352 $293.7440
290+ $1.1977 $347.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,466 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess